EN
  • EN
  • DE

MAX16910CAAS/V

Part No MAX16910CAAS/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701900-MAX16910CAAS/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16910CAAS/V CAD Model

Description

Maxim Integrated MAX16910CAAS/V Voltage Regulator

The MAX16910CAAS/V from Maxim Integrated is a high-performance, low-dropout linear regulator (LDO) designed to deliver a continuous output current up to 200mA. This device is specifically engineered to provide a stable and reliable power supply for sensitive electronic components in automotive, industrial, and high-reliability applications.

The MAX16910CAAS/V operates from an input voltage range of 4V to 28V, making it suitable for a wide array of power sources, including those found in automotive environments where voltage levels can be subject to fluctuations and spikes. Its output voltage is factory preset at 5V, ensuring a consistent and precise voltage supply for critical circuits.

One of the key features of the MAX16910CAAS/V is its low quiescent current, which is particularly beneficial in battery-operated devices where power efficiency is crucial. The quiescent current is typically 20μA, which helps to prolong battery life and reduce power consumption when the device is in standby mode.

Additionally, the LDO is equipped with several protective features to safeguard the electronic system it powers. These include short-circuit protection, thermal shutdown, and reverse battery protection. The reverse battery protection ensures that the device and the downstream components remain unharmed in the event of an incorrect power supply connection.

The MAX16910CAAS/V comes in a compact, 8-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, providing design flexibility for engineers.

Overall, the MAX16910CAAS/V from Maxim Integrated stands out for its robustness, low power consumption, and protective features, making it a reliable choice for designers looking to ensure the stability and longevity of their electronic systems.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the official datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess