EN
  • EN
  • DE

AM27C256-250DC

Part No AM27C256-250DC
Manufacturer Rochester Electronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1221186-AM27C256-250DC
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C256-250DC CAD Model

Description

The AM27C256-250DC is a 256K (32K x 8) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by various companies, including potentially AMD originally, and now supplied by Rochester Electronics. The '250' indicates an access time of 250ns, and 'DC' usually signifies a DIP (Dual In-line Package) ceramic or plastic package.

Applications

  • Firmware storage in embedded systems
  • Program storage in microcontrollers
  • Boot loaders
  • Data storage in electronic devices
  • Configuration memory for programmable logic devices (PLDs)

Features

  • 256K (32K x 8) memory organization
  • CMOS technology for low power consumption
  • 250ns access time
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Programmable using standard EPROM programmers
  • Erasable with ultraviolet (UV) light

Benefits

  • Non-volatile storage: Data is retained even when power is removed.
  • Low power consumption: Suitable for battery-powered devices.
  • Fast access time: Enables quick retrieval of stored data.
  • Easy to program: Can be programmed using readily available EPROM programmers.
  • Erasable and reprogrammable: Allows for firmware updates and modifications.
  • High reliability: Proven technology for reliable data storage.

Additional Details

The AM27C256-250DC is typically housed in a 28-pin DIP package. It requires a single 5V power supply for operation. The memory array is organized as 32,768 bytes (32K x 8). The access time of 250ns determines how quickly data can be read from the memory after the address lines are stable. The EPROM is erased by exposing it to ultraviolet (UV) light through a quartz window on the package. After erasure, the EPROM can be reprogrammed with new data using an EPROM programmer. It's crucial to follow the manufacturer's programming guidelines to ensure proper programming and data retention. Rochester Electronics often re-manufactures or continues to supply devices that are no longer actively produced by the original manufacturer, ensuring availability for legacy systems and applications. Always refer to the Rochester Electronics datasheet for specific characteristics.

You May Also Be Interested in

Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Amd
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess