EN
  • EN
  • DE

1N5355BRLG

Part No 1N5355BRLG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 5W AXIAL / Zener Diode Single 18V 5% 2.5Ohm 5000mW 2-Pin Case 017AA-01 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 18V
Tolerance ±5%
Maximum Power Dissipation 5W
Impedance (Max) (Zzt) 2.5 Ohm
Current - Reverse Leakage @ Vr 500nA @ 13.7V
Voltage - Forward (Vf) (Max) @ If 1.2V @ 1A
Temperature Range - Operating -65°C to 200°C
Mounting Through Hole
Case / Package Axial
Win Source Part Number 1002260-1N5355BRLG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 1N5355B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China, United States of America
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1N5355BRLG CAD Model

Description

Product Overview: 1N5355BRLG from ON Semiconductor

The 1N5355BRLG is a robust and reliable Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This particular product is a part of ON Semiconductor's expansive range of Zener diodes, which are known for their high quality and performance in various applications. The 1N5355BRLG is specifically designed to provide a precise voltage regulation, ensuring stability and protection for electronic circuits.

Key Features

  • Nominal Zener Voltage: 18 V
  • Power Dissipation: Capable of dissipating up to 5W of power, making it suitable for high-power applications.
  • Tolerance: The Zener voltage tolerance is ±5%, providing accurate voltage regulation.
  • Package: This component comes in an axial-lead, transfer-molded plastic package that enhances its durability and thermal performance. The package is also lead formed for surface mount application.
  • Qualification: It is qualified in accordance with AEC-Q101 standards, making it suitable for automotive applications.
  • Operating Temperature Range: The diode can operate over a wide temperature range from -65°C to +175°C.

Applications

The 1N5355BRLG Zener diode is versatile and can be used in a multitude of applications. It is commonly used in:

  • Power supply circuits
  • Automotive systems
  • Consumer electronics
  • Industrial equipment
  • Voltage stabilization applications

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The 1N5355BRLG Zener diode is produced with this commitment in mind, ensuring that each component delivers consistent performance. The device is also RoHS compliant, which means it is manufactured without the use of hazardous substances, making it environmentally friendly and safe for use in a wide range of consumer products.

In summary, the 1N5355BRLG from ON Semiconductor is a high-performance Zener diode that offers precise voltage regulation, high power dissipation, and reliability in a variety of applications. Its robust design and compliance with automotive standards make it an excellent choice for designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.2654 $50.4260
460+ $0.2178 $100.1880
715+ $0.2110 $150.8650
980+ $0.2042 $200.1160
1,270+ $0.1974 $250.6980
1,700+ $0.1769 $300.7300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,500 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess