EN
  • EN
  • DE

MAX16908RA50/V+T

Part No MAX16908RA50/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701892-MAX16908RA50/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16908RA50/V+T CAD Model

Description

Maxim Integrated MAX16908RA50/V+T Automotive Step-Down Converter

The MAX16908RA50/V+T from Maxim Integrated is a high-performance, automotive-grade step-down converter designed to deliver a consistent and efficient power supply for vehicular applications. This robust power management IC is specifically tailored to meet the rigorous demands of the automotive industry, providing a reliable solution for powering advanced electronics within vehicles.

With a wide input voltage range of 3.5V to 36V, the MAX16908RA50/V+T is versatile enough to handle the fluctuations of an automotive power system, including cold-crank and load-dump scenarios. This ensures that the device is capable of maintaining stable operation even under harsh conditions, making it an ideal choice for powering automotive infotainment systems, navigation units, and other in-vehicle electronics.

The device features a fixed 5V output voltage, which is a common requirement for many automotive subsystems. The output is capable of delivering up to 2A of continuous current, ensuring sufficient power for a wide range of applications. Additionally, the MAX16908RA50/V+T boasts an impressive efficiency rate, which helps to reduce power loss and heat generation, thereby extending the life of electronic components.

One of the key attributes of the MAX16908RA50/V+T is its robust protection features. It includes overcurrent protection, overtemperature protection, and undervoltage lockout, safeguarding the system against potential damage from electrical anomalies. The device also features a spread-spectrum modulation scheme that reduces electromagnetic interference (EMI), a critical consideration for maintaining the integrity of sensitive automotive electronics.

The compact form factor of the MAX16908RA50/V+T, available in a TQFN (Thermally Enhanced Quad Flat No-Lead) package, ensures that it can be easily integrated into space-constrained automotive environments. Its lead-free and RoHS-compliant design further reflects Maxim Integrated's commitment to environmental sustainability.

In summary, the MAX16908RA50/V+T step-down converter from Maxim Integrated stands out as a reliable, efficient, and feature-rich power solution for modern automotive applications, ensuring consistent performance and protection for in-vehicle electronics.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7519 $63.2709
25+ $4.7205 $118.0125
38+ $4.5726 $173.7588
53+ $4.4248 $234.5144
68+ $4.2781 $290.9108
91+ $3.8346 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess