EN
  • EN
  • DE

MAX16903SASD/+

Part No MAX16903SASD/+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701870-MAX16903SASD/+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16903SASD/+ CAD Model

Description

Introducing the MAX16903SASD/+ Automotive Step-Down Converter

Maxim Integrated presents the MAX16903SASD/+, a high-efficiency, synchronous step-down DC-DC converter specifically designed to meet the rigorous demands of automotive applications. This compact and robust power solution is ideal for creating localized power rails for various automotive subsystems with a focus on space-constrained environments.

Key Features

  • Wide Input Voltage Range: The MAX16903SASD/+ operates over a 3.5V to 28V input voltage range, accommodating a variety of automotive battery conditions including cold crank and load dump scenarios.
  • High Efficiency: With its synchronous rectification topology, the device achieves high efficiency, which is crucial for reducing thermal stress and improving reliability in automotive systems.
  • Adjustable Output: The output voltage is adjustable from 1V to 10V, providing flexibility to power a wide range of automotive sensors, MCUs, and other electronic components.
  • Compact Package: The device comes in a small, 8-pin, 3mm x 3mm TDFN package with an exposed pad, minimizing the footprint on the PCB and aiding in thermal management.
  • Protection Features: The MAX16903SASD/+ includes overcurrent protection, overtemperature protection, and undervoltage lockout, enhancing the safety and durability of the application.
  • Automotive Qualified: This converter is AEC-Q100 qualified, ensuring reliable operation under the extreme temperature and stress conditions common in automotive environments.

Applications

The versatile nature of the MAX16903SASD/+ makes it suitable for a variety of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Instrument Clusters
  • Navigation and Telematics
  • Power Supplies for Automotive SOCs, DSPs, and FPGAs

Maxim Integrated's commitment to quality and performance is evident in the MAX16903SASD/+, offering designers a reliable and efficient solution for their automotive power supply needs. With its comprehensive feature set and automotive-grade reliability, this step-down converter is poised to power the next generation of automotive electronics with ease.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess