EN
  • EN
  • DE

MAX13080EAPD+T

Part No MAX13080EAPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701177-MAX13080EAPD+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX13080EAPD+T CAD Model

Description

MAX13080EAPD+T RS-485/RS-422 Transceiver

The MAX13080EAPD+T is a high-performance, half-duplex transceiver from Maxim Integrated, designed for RS-485 and RS-422 communication interfaces. This device is particularly well-suited for long-distance and high-speed applications where signal integrity and reliability are paramount.

Key Features

  • High Data Rates: Supports data rates up to 16Mbps, making it ideal for high-speed data communication in industrial, networking, and telecom applications.
  • Extended Temperature Range: Operates reliably over an industrial temperature range from -40°C to +85°C, ensuring performance in harsh environments.
  • Integrated Protection: Features robust electrostatic discharge (ESD) protection up to ±15kV (Human Body Model) on the transceiver's input and output pins, providing enhanced durability and reducing the risk of damage from static electricity.
  • Low Power Operation: With a low quiescent current, the MAX13080EAPD+T is optimized for power-sensitive applications.
  • Fail-Safe Feature: Includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, enhancing data integrity.
  • Hot-Swap Capability: Allows for insertion or removal of the transceiver on a live bus without causing data corruption or disruption on the bus.

Applications

The MAX13080EAPD+T is designed for diverse applications that require robust and reliable data transmission. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Security Systems

Package and Supply

The transceiver is available in a 14-pin TSSOP package, which offers a compact footprint for space-constrained applications. It is also provided in tape and reel packaging, denoted by the +T suffix, facilitating efficient handling and manufacturing for high-volume production. The MAX13080EAPD+T operates from a single 3.3V supply, minimizing power requirements and simplifying power supply design.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess