EN
  • EN
  • DE

MAX16834AGP/VY+

Part No MAX16834AGP/VY+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR PWM 3A 20QFND / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 3A 20-QFND (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.75V
Voltage - Supply (Max) 28V
Voltage - Output 27V
Current - Output / Channel 3A
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFND (4x4)
Base Product Number MAX16834
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX16834AGP/VY+
Standard Package 75
Win Source Part Number 1149140-MAX16834AGP/VY+
Ultra Librarian 3D Model Ultra Librarian MAX16834AGP/VY+ CAD Model

Description

Maxim Integrated's MAX16834AGP/VY+ High-Power LED Driver

The MAX16834AGP/VY+ from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver that caters to a broad range of illumination solutions. This versatile IC is adept at driving both high-power LEDs and LED strings, ensuring optimal performance in a variety of lighting applications including architectural lighting, display backlighting, automotive lighting, and general-purpose illumination.

Key Features

  • Wide Input Voltage Range: The device operates over a wide input voltage range of 4.75V to 5.5V, making it suitable for a diverse set of power supplies and applications.
  • Integrated Switch: It includes an integrated high-side n-channel MOSFET switch, which provides a seamless and efficient power transfer to the LEDs.
  • High Dimming Ratio: The MAX16834AGP/VY+ supports both PWM and analog dimming, offering a high dimming ratio that allows for precise control over the lighting conditions.
  • Programmable Switching Frequency: Users can program the switching frequency from 100kHz to 1MHz, which provides flexibility in the design of external components and allows for optimization between efficiency and component size.
  • Thermal Management: The device includes thermal shutdown protection to safeguard the LED driver from overheating, which is crucial for maintaining the longevity and reliability of the system.

Applications

With its robust design and comprehensive feature set, the MAX16834AGP/VY+ is an ideal driver solution for high-power LED applications that demand high efficiency and reliability. Its applications span across various sectors, including:

  • Automotive Exterior and Interior Lighting
  • Commercial and Residential Architectural Lighting
  • Industrial and Emergency Lighting
  • General Purpose LED Illumination

The MAX16834AGP/VY+ is available in a compact, thermally efficient package, ensuring easy integration into a wide array of design topologies. Maxim Integrated's commitment to quality and performance is evident in this LED driver, making it a top choice for designers looking to enhance their lighting solutions with a reliable and flexible driver IC.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,026 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess