EN
  • EN
  • DE

APA150-FGG256

Part No APA150-FGG256
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 186 I/O 256FBGA / ProASICPLUS Field Programmable Gate Array (FPGA) IC 186 36864 256-LBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Manufacturer Microchip Technology
Packaging Tray
Total RAM Bits 36864
Number of I/O 186
Number of Gates 150000
Voltage - Supply 2.3V ~ 2.7V
Mounting Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Case / Package 256-LBGA
Supplier Device Package 256-FPBGA (17x17)
Base Product Number APA150
RoHS Status RoHS Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1323387-APA150-FGG256
Ultra Librarian 3D Model Ultra Librarian APA150-FGG256 CAD Model

Description

The APA150-FGG256 is a cutting-edge Field Programmable Gate Array (FPGA) from Microchip Technology, designed to deliver high-performance, flexible, and cost-effective solutions for a wide range of applications. This device is part of Microchip's ProASIC3 series, which is renowned for providing low power consumption, high functionality, and instant-on capabilities.

Key Features

  • High Capacity: The APA150-FGG256 boasts a logic capacity of 150,000 system gates, providing ample space for complex designs and applications.
  • I/O Versatility: With 256 user I/Os, this FPGA offers extensive interfacing capabilities, making it ideal for applications requiring a high number of connections to other devices.
  • Non-Volatile Memory: The device features on-chip, non-volatile memory, which ensures that your design is secure and the FPGA is ready to operate immediately upon power-up.
  • Live at Power-Up (LAPU) Technology: Microchip's unique LAPU feature allows the APA150-FGG256 to be fully operational within microseconds, supporting critical functions that cannot tolerate the delay of configuration.
  • Reprogrammability: This FPGA is reprogrammable, allowing for updates and design iterations without the need for costly hardware changes.
  • Low Power Consumption: The APA150-FGG256 is designed with low static and dynamic power consumption, making it suitable for power-sensitive applications.

Applications

The APA150-FGG256 is versatile and can be used in various sectors, including industrial, automotive, communication, and consumer electronics. Its high-speed logic and I/O capabilities make it perfect for applications such as:

  • Embedded processing
  • Signal processing
  • Automotive control systems
  • Communication infrastructure
  • Medical devices

Design Support

Microchip Technology provides comprehensive design support for the APA150-FGG256 FPGA with a full suite of development tools, including software for design, simulation, and programming. This ensures that designers can quickly and efficiently bring their products to market.

Conclusion

The APA150-FGG256 from Microchip Technology is a robust and reliable FPGA solution that offers the perfect blend of performance, flexibility, and power efficiency. It is an excellent choice for designers looking to leverage the advantages of FPGA technology in their next project.

You May Also Be Interested in

Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 274 I/O 356BGA
Need more? Email Us
Amd
IC FPGA ARTIXUP LP 484BGA
Lowest to $173.1344
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Amd
IC FPGA 210 I/O 324CSBGA
Lowest to $156.7165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess