EN
  • EN
  • DE

MAX16833EAUE+T

Part No MAX16833EAUE+T
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 4000uA Supply Current Automotive 16-Pin TSSOP EP / IC LED DRIVER CTRLR DIM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 5V
Voltage Supply MAX 65V
Frequency 100kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785469-MAX16833EAUE+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16833E
Introduction Date June 01, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX16833EAUE+T CAD Model

Description

Maxim Integrated MAX16833EAUE+T High-Efficiency LED Driver

The MAX16833EAUE+T from Maxim Integrated is a high-performance, high-brightness LED (HB LED) driver designed to deliver constant current to drive strings of LEDs in a wide array of lighting applications. This versatile driver integrates a high-side current-sense amplifier, a PWM dimming MOSFET, and a comprehensive protection circuitry, all of which contribute to its robustness and reliability in demanding lighting systems.

With an input voltage range of 4.75V to 28V, the MAX16833EAUE+T is suitable for automotive, industrial, and architectural lighting systems. It can be configured for either boost, buck-boost, or SEPIC topologies, providing design flexibility to accommodate various LED configurations and power requirements. The driver supports a wide range of external PWM dimming frequencies, allowing precise control over the brightness levels of the LED array.

The MAX16833EAUE+T boasts an integrated 5V regulator, which can be used to power external circuitry or as a voltage reference. Its high-side current sensing allows for the detection and regulation of the LED current without the need for a low-side sense resistor, thereby reducing power loss and improving efficiency.

Protection features of the MAX16833EAUE+T include cycle-by-cycle over-current protection, thermal shutdown, and open/short LED detection. These protective measures ensure the longevity of the LED driver and the lighting system it powers. The device also provides a fault-indicator output to signal the presence of fault conditions to the host system.

Available in a compact, thermally efficient 16-pin TSSOP-EP package, the MAX16833EAUE+T is designed to minimize the footprint on the PCB and simplify the thermal management of the LED driver. This product is also offered in a tape and reel format, marked with the "+T" suffix, which is ideal for automated manufacturing processes, ensuring a streamlined production flow.

Overall, the MAX16833EAUE+T from Maxim Integrated is a highly adaptable and efficient solution for powering high-brightness LEDs with the added benefits of advanced protection features and design flexibility.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 600MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess