EN
  • EN
  • DE

MAX16833AUE/VAJ

Part No MAX16833AUE/VAJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701839-MAX16833AUE/VAJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16833AUE/VAJ CAD Model

Description

The MAX16833AUE/VAJ from Maxim Integrated is a high-performance, high-brightness LED (HB LED) driver designed to address a wide range of automotive, industrial, and general lighting applications. This versatile driver IC is capable of delivering a constant current to the LED array, ensuring consistent light output and enhancing the longevity of the LEDs.

Featuring an integrated high-side current-sense amplifier, the MAX16833AUE/VAJ simplifies the design process by eliminating the need for external components. Its wide input voltage range of 5.5V to 65V makes it suitable for a variety of power supplies, and it can withstand load dump events up to 65V, which is particularly critical for automotive applications where voltage spikes are common.

The device supports both PWM (Pulse Width Modulation) and analog dimming, providing designers with flexibility to control the brightness levels of the LEDs. PWM dimming can be achieved with an external signal, allowing for precise control over the light output without affecting the color temperature of the LEDs. This feature is essential for applications where color consistency is important, such as automotive interior lighting or architectural illumination.

The MAX16833AUE/VAJ also offers built-in protection features to safeguard the LED driver against overvoltage, overtemperature, and short-circuit conditions. These protective measures ensure the reliability and durability of the lighting system, even in harsh operating environments. The device's thermal shutdown function further enhances the safety by turning off the driver if the junction temperature exceeds safe operating limits.

This LED driver comes in a thermally enhanced, 16-pin TSSOP-EP package, which is designed for improved heat dissipation. Its compact form factor and efficient layout make it an excellent choice for space-constrained applications without compromising performance.

Overall, the MAX16833AUE/VAJ is a robust and flexible solution for driving high-power LEDs with precision and efficiency. Its combination of features and protections makes it an ideal choice for designers looking to create reliable, high-quality lighting systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess