EN
  • EN
  • DE

MAX16832CASA+

Part No MAX16832CASA+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR PWM 700MA 8SOIC / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 700mA 8-SOIC-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 65V
Current - Output / Channel 700mA
Frequency 2MHz
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number MAX16832
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 100
Win Source Part Number 1021178-MAX16832CASA+
Ultra Librarian 3D Model Ultra Librarian MAX16832CASA+ CAD Model

Description

The MAX16832CASA+ by Maxim Integrated is a versatile, high-efficiency LED driver designed to manage high-brightness LEDs in a wide array of lighting applications. This integrated circuit is tailored to provide a flexible solution that meets the stringent requirements of automotive, industrial, and architectural lighting systems.

Key Features

  • Integrated high-side current-sense amplifier
  • Wide input voltage range: 5V to 65V
  • Adjustable output current control
  • PWM dimming and analog dimming capability
  • Thermal shutdown protection for enhanced reliability
  • Spread spectrum frequency modulation for reduced EMI
  • Available in a small, 8-pin SO package

Performance and Flexibility

The MAX16832CASA+ provides a constant-current output, ensuring uniform brightness for LEDs and is capable of handling a wide input voltage range, making it suitable for various power supply conditions. Users can adjust the output current to match the requirements of specific LED configurations, thereby offering a high degree of flexibility in design.

Dimming Capabilities

With its built-in PWM dimming feature, the MAX16832CASA+ allows for precise control over the brightness levels of the LEDs, which is essential for applications that require variable illumination. The analog dimming functionality further enhances the driver's versatility, providing an alternative method for adjusting light intensity.

Protection and Reliability

Maxim Integrated has engineered the MAX16832CASA+ with protection features such as thermal shutdown, which safeguards the device and the LEDs from overheating. This emphasis on protection ensures long-term reliability and performance in challenging environments.

Applications

This LED driver is ideal for a range of applications, including:

  • Automotive exterior and interior lighting
  • Commercial and residential architectural lighting
  • Industrial lighting systems
  • Emergency vehicle warning lights

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8131 $54.0655
12+ $8.8723 $106.4676
18+ $8.5950 $154.7100
25+ $8.3178 $207.9450
32+ $8.0405 $257.2960
42+ $7.2087 $302.7654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,319 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess