EN
  • EN
  • DE

MAX16826ATJ

Part No MAX16826ATJ
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701830-MAX16826ATJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Lighting, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX16826ATJ CAD Model

Description

Maxim Integrated MAX16826ATJ LED Driver Overview

The MAX16826ATJ from Maxim Integrated is a high-performance, programmable LED driver tailored for automotive and industrial lighting applications. This advanced driver integrates a four-string LED controller with a high-voltage step-down DC-DC pre-regulator, providing a compact and efficient solution for managing multiple LED strings with precision and reliability.

Key Features

  • Integrated DC-DC Converter: The built-in step-down converter allows for a wide input voltage range, accommodating various power supply requirements and ensuring consistent LED performance.
  • Multiple LED String Support: With its capability to control up to four LED strings independently, the MAX16826ATJ can drive a significant number of LEDs, making it ideal for complex lighting systems.
  • Programmable Current Control: The device offers precise current regulation for each LED string, which can be programmed via an external resistor or through a serial interface, ensuring optimal brightness and color consistency.
  • Thermal Management: An integrated thermal shutdown feature protects the device and the LEDs from overheating, enhancing the overall system longevity and reliability.
  • Flexible Dimming Options: The LED driver supports both PWM and analog dimming methods, providing designers with the flexibility to implement various light intensity control schemes.

Applications

The MAX16826ATJ is specifically designed for automotive lighting systems, including exterior and interior lights, as well as ambient lighting. Its robustness and flexibility also make it suitable for a range of industrial lighting solutions where multiple LED strings and precise brightness control are required.

Package and Quality

Packaged in a compact 32-pin TQFN (5mm x 5mm) with exposed pad, the MAX16826ATJ minimizes the footprint on the PCB and allows for efficient heat dissipation. It meets stringent automotive quality standards, ensuring performance and durability in harsh environments.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess