EN
  • EN
  • DE

MAX16822BASA

Part No MAX16822BASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701820-MAX16822BASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16822BASA CAD Model

Description

Maxim Integrated MAX16822BASA High-Efficiency LED Driver

The MAX16822BASA from Maxim Integrated is a high-performance, adjustable frequency, high-brightness LED (HB LED) driver designed to deliver consistent and efficient power to lighting systems. This compact and versatile integrated circuit (IC) is ideal for a wide range of applications, including automotive lighting, architectural lighting, display backlighting, and general illumination. The device is specifically engineered to address the needs of systems requiring high power LED driving capabilities with minimal external components.

Featuring an integrated switch, the MAX16822BASA operates over a wide input voltage range of 4.75V to 28V, which makes it suitable for use in a variety of power supply configurations. The IC employs a high-side current-sense scheme, which allows for the use of low-value sense resistors, thereby minimizing power loss and improving overall efficiency.

With its adjustable frequency ranging from 100kHz to 1MHz, designers can optimize the driver to suit specific application requirements, balancing efficiency, component size, and electromagnetic interference (EMI) performance. The MAX16822BASA also offers a dimming feature through either a DC voltage or a pulse-width modulation (PWM) signal, providing flexibility in controlling the brightness of the LED array.

Thermal protection is a critical aspect of LED drivers, and the MAX16822BASA incorporates thermal shutdown to protect the device under excessive temperature conditions. This feature enhances the longevity and reliability of the lighting system. Additionally, the IC includes cycle-by-cycle current limit and undervoltage lockout (UVLO) to further ensure safe operation under abnormal operating conditions.

Available in a space-saving 8-pin SO package, the MAX16822BASA is designed to be a compact solution that can easily fit into a variety of design layouts. The small footprint of the IC, combined with its robust feature set, makes it an excellent choice for designers looking to create efficient, high-performance LED lighting solutions with minimal complexity.

Overall, the MAX16822BASA LED driver from Maxim Integrated stands out as a reliable and versatile component that can enhance the performance and efficiency of a broad spectrum of LED-based lighting applications.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess