EN
  • EN
  • DE

MAX16813ATP

Part No MAX16813ATP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701794-MAX16813ATP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16813ATP CAD Model

Description

Maxim Integrated MAX16813ATP High-Efficiency, High-Brightness LED Driver

The MAX16813ATP from Maxim Integrated is a versatile and efficient solution designed for driving high-brightness LEDs (HB LEDs) in general lighting applications. This integrated driver is particularly suited for automotive, industrial, and architectural lighting systems that require precise control and high reliability.

Featuring an integrated high-side current-sense amplifier, PWM dimming capability, and a wide input voltage range, the MAX16813ATP is engineered to provide a constant current to series-connected LEDs, ensuring uniform brightness and extending LED life. The device's high-side current sensing allows for the detection of open-circuit LED conditions, enhancing the safety and robustness of the lighting system.

The MAX16813ATP supports a broad input voltage range from 5V to 65V, making it adaptable to various power supply configurations. This flexibility is crucial for accommodating the fluctuating electrical environments commonly found in automotive and industrial applications. The driver is capable of operating in boost, buck-boost, SEPIC, or high-side buck topologies, providing designers with the freedom to choose the most suitable configuration for their specific application requirements.

With an integrated MOSFET and thermal shutdown protection, the MAX16813ATP ensures efficient power conversion and safeguards the system against thermal overloads, contributing to the longevity of the lighting solution. The device also offers analog and PWM dimming control, allowing for precise brightness adjustments and power-saving opportunities when full brightness is not required.

Encased in a thermally efficient, 20-pin TQFN package with exposed pad, the MAX16813ATP is compact and designed for easy integration into space-constrained environments. Its robust design is optimized for harsh conditions, making it an ideal choice for outdoor and automotive lighting systems where temperature extremes and vibrations are common.

In summary, the Maxim Integrated MAX16813ATP LED driver is a high-performance, flexible, and reliable solution for powering high-brightness LEDs in a wide array of lighting applications. Its comprehensive feature set ensures that lighting systems are efficient, safe, and capable of delivering consistent illumination performance.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0048 $60.1440
75+ $1.6451 $123.3825
110+ $1.5937 $175.3070
150+ $1.5423 $231.3450
195+ $1.4909 $290.7255
260+ $1.3367 $347.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess