EN
  • EN
  • DE

MAX16809ATU+T

Part No MAX16809ATU+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 38TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Part Status Obsolete(EOL)
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 16
Voltage Supply MIN 8V
Voltage Supply MAX 26.5V
Voltage - Output 36V
Output Current per Channel 55mA
Frequency 20kHz ~ 1MHz
Dimming PWM
Applications Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 38-WFQFN Exposed Pad
Manufacturer Package 38-TQFN (5x7)
Win Source Part Number 701791-MAX16809ATU+T
Series MAX series
Family Name MAX16809
Introduction Date October 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16809ATU+T CAD Model

Description

Maxim Integrated MAX16809ATU+T LED Driver IC

The MAX16809ATU+T from Maxim Integrated is a high-performance LED driver IC designed to provide a flexible and efficient solution for automotive and industrial lighting systems. This advanced driver IC is capable of driving multiple LEDs with high precision, making it an ideal choice for applications requiring consistent brightness and color uniformity.

Key Features

  • High Efficiency: The device offers excellent power efficiency, which helps to reduce heat generation and power consumption in LED lighting applications.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 40V, the MAX16809ATU+T can accommodate a variety of power supplies and fluctuations in the power source.
  • Integrated MOSFET: The inclusion of an integrated high-side n-channel MOSFET allows for simplified circuit design and reduced component count.
  • Adjustable Current Control: Users can set the LED current from 10mA to 150mA, providing flexibility in the design and brightness control of the lighting system.
  • Thermal Protection: The device includes thermal shutdown protection, which helps to prevent damage from overheating, ensuring a longer lifespan for the LED driver and the LEDs it controls.
  • PWM Dimming: It supports PWM dimming, which allows for precise control over the brightness levels of the LEDs without affecting color or efficiency.

Applications

The MAX16809ATU+T is suitable for a wide range of applications, including:

  • Automotive exterior and interior lighting
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting for LCD displays

Product Specifications

The MAX16809ATU+T is offered in a TSSOP-16 package and operates over the -40°C to +125°C temperature range, making it robust for use in harsh environments. Its compact form factor and high integration level make it an excellent choice for space-constrained applications where reliability and performance are critical.

With its combination of features and performance, the MAX16809ATU+T is an essential component for designers looking to create efficient, reliable, and high-quality LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $4.0289
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess