EN
  • EN
  • DE

MAX16550GPN+

Part No MAX16550GPN+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC PROTECTION 12V BUS PMBUS / Communications Controller Interface 18-FCQFN (4x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Analog Devices Inc./Maxim Integrated
Package Strip
Applications Communications Controller
Interface SMBus
Voltage - Supply 10.8V ~ 13.2V
Package / Case 18-VFQFN
Supplier Device Package 18-FCQFN (4x4.5)
Mounting SMD (SMT)
Base Product Number MAX16550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX16550GPN+
Standard Package 490
Win Source Part Number 1074980-MAX16550GPN+
Ultra Librarian 3D Model Ultra Librarian MAX16550GPN+ CAD Model

Description

The MAX16550GPN+ is a high-performance, precision voltage regulator designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This regulator is part of Maxim's extensive range of power management solutions, engineered to meet the stringent requirements of complex and power-sensitive applications.

Key Features

  • High Accuracy: The MAX16550GPN+ boasts exceptional voltage regulation accuracy, ensuring stable power delivery to sensitive electronic components.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it versatile for various applications and able to handle fluctuating input conditions.
  • Low Dropout Voltage: Its low dropout voltage feature minimizes power loss and improves efficiency, which is critical for battery-powered devices.
  • Thermal Protection: The built-in thermal protection safeguards the device and connected components from potential damage due to overheating.
  • Package Options: Available in a compact package, the MAX16550GPN+ is suitable for space-constrained applications without compromising performance.

Applications

The MAX16550GPN+ is ideal for a diverse range of applications, including but not limited to:

  • Portable and battery-operated devices
  • Telecommunications equipment
  • Networking hardware
  • Automotive systems
  • Industrial control systems

Technical Specifications

The MAX16550GPN+ is characterized by its robust set of technical specifications that assure reliability and performance:

  • Adjustable output voltage for tailored power supply configurations
  • High power supply rejection ratio (PSRR) for cleaner, more stable output
  • Fast transient response to handle rapid changes in load conditions
  • Extended operating temperature range to withstand harsh environments

Maxim Integrated's commitment to quality and innovation is exemplified in the MAX16550GPN+, making it a smart choice for designers seeking a reliable voltage regulator solution. With its combination of features, the MAX16550GPN+ is engineered to enhance system performance and longevity.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,605 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess