EN
  • EN
  • DE

MAX162CMRG

Part No MAX162CMRG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC HS LP 12-BIT CMOS 24-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 5V, -12V, -15V
Digital Supply Voltage 5V, -12V, -15V
Temperature Range - Operating -55°C to 125°C
Case / Package 24-CERDIP
Win Source Part Number 207297-MAX162CMRG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX162CMRG CAD Model

Description

Maxim Integrated MAX162CMRG Overview

The MAX162CMRG from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) designed to offer precision and efficiency in a compact form factor. This robust ADC is a perfect choice for a range of applications, including industrial control systems, medical devices, and sophisticated data acquisition systems.

Key Features

  • High Resolution: The MAX162CMRG features 12-bit resolution, ensuring accurate and precise digital representation of analog signals.
  • Fast Conversion Rate: With a fast conversion time, this ADC is well-suited for applications requiring quick data processing and real-time analysis.
  • Low Power Consumption: Designed to be energy-efficient, the MAX162CMRG operates with low power requirements, making it ideal for battery-powered devices or energy-sensitive applications.
  • Single +5V Supply: It operates on a single +5V supply, simplifying power management in systems where power supply options are limited.
  • Dual-Mode Interface: The device supports both serial and parallel interface modes, providing flexibility in system design and integration with a variety of microcontrollers and digital systems.
  • Software-Configurable: Users can easily configure the ADC via software, allowing for customization and adaptability to specific application needs.

Applications

The MAX162CMRG's versatility and high performance make it suitable for a wide array of applications, including:

  • Process Control and Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Robotics
  • Instrumentation
  • Embedded Systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX162CMRG is no exception. It is built to meet stringent industry standards, ensuring reliability and performance even in harsh environments. The device's robust construction and proven design make it a dependable choice for critical and high-stakes applications.

Conclusion

The MAX162CMRG ADC from Maxim Integrated stands out as a superior solution for precision analog-to-digital conversion. Its combination of high resolution, low power consumption, and versatile interface options make it a highly adaptable component for modern electronic systems. Whether deployed in industrial, medical, or complex data systems, the MAX162CMRG delivers the accuracy and efficiency required for demanding applications.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess