EN
  • EN
  • DE
  • IT

MAX16023PTAT12+T

Part No MAX16023PTAT12+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATTERY BACKUP 1.2V 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Power Management
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066322-MAX16023PTAT12+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16023PTAT12+T CAD Model

Description

Product Overview: MAX16023PTAT12+T from Maxim Integrated

The MAX16023PTAT12+T is a highly integrated, low-power memory and RTC backup battery switchover IC designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to maintain accurate timekeeping and preserve data integrity in the event of primary power failure, making it an essential component for applications that require reliable backup power solutions.

Key Features

  • Battery Backup Switchover: The IC automatically switches to the backup battery when the primary power supply falls below a certain threshold, ensuring uninterrupted operation of memory, real-time clocks (RTC), and other critical components.
  • Low Quiescent Current: With its low quiescent current draw from the battery when in backup mode, the MAX16023PTAT12+T ensures minimal power consumption, thereby extending the lifespan of the backup battery.
  • Adjustable Power-Fail Input: The power-fail input threshold is user-adjustable, offering flexibility to set the switchover point according to specific application needs.
  • High Accuracy: The device ensures high accuracy in power-fail detection and switchover, providing a reliable backup solution.
  • Compact Package: Supplied in a compact, 6-pin SOT23 package, the MAX16023PTAT12+T saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX16023PTAT12+T is ideal for a wide range of applications that require data and settings preservation during power loss. These include:

  • Portable Devices
  • Handheld Instruments
  • Medical Equipment
  • Industrial Controllers
  • Automotive Telematics
  • Smart Meters

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16023PTAT12+T is no exception. It is manufactured to meet high standards, ensuring stable and reliable performance across a wide range of environmental conditions. Additionally, it is RoHS compliant and lead(Pb)-free, reflecting Maxim Integrated's dedication to environmental sustainability.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16023PTAT12+T is an excellent choice for designers looking to incorporate a secure and efficient power backup solution into their systems.

You May Also Be Interested in

Analog Devices Inc.
Battery Stack Monitor Automotive 64-Pin LQFP EP Tray
Lowest to $32.8422
Maxim Integrated
IC BATT MON LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP T/R
Need more? Email Us
Texas Instruments
REVERSE POLARITY PROTECTION CONT / Battery Battery Protection IC TSOT-23-8
Lowest to $3.8631
SII Semiconductor Corporation
IC BATT PROTECTION
Lowest to $1.6958
Texas Instruments
IC BATTERY GAS GAUGE 28-QSOP / Gas Gauge NiCD/NiMH 28-Pin SSOP Tube
Need more? Email Us
Maxim Integrated
IC MON BATT LI-ION HP 16-TSSOP / Battery Monitoring Li-Ion 4.35V 16-Pin TSSOP
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 16QFN / Charger IC Lithium Ion/Polymer 16-QFN (4x4)
Need more? Email Us
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 10DFN / Charger IC Lithium Ion/Polymer 10-DFN (3x3)
Lowest to $9.4201
Texas Instruments
IC BATT FUEL GAUGE LICO2 15DSBGA / Battery Fuel Gauge Li-Ion/Li-Pol 15-Pin DSBGA T/R
Lowest to $2.5551

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.9710 $69.7970
16+ $8.1807 $130.8912
25+ $7.9259 $198.1475
34+ $7.6698 $260.7732
44+ $7.4136 $326.1984
59+ $6.6478 $392.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess