EN
  • EN
  • DE

MAX1587AETL

Part No MAX1587AETL
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description LOW-IQ PMICS WITH DYNAMIC CORE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 200µA
Voltage - Supply 4.5V ~ 40V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-TQFN-EP (6x6)
Base Product Number MAX1587
Standard Package 39 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629572-MAX1587AETL
Ultra Librarian 3D Model Ultra Librarian MAX1587AETL CAD Model

Description

Maxim Integrated MAX1587AETL Voltage Regulator

The MAX1587AETL from Maxim Integrated is a high-performance, step-down voltage regulator designed to provide efficient power management for portable electronic devices. This compact, integrated circuit is specifically engineered to meet the rigorous power requirements of modern mobile applications such as smartphones, tablets, and other handheld gadgets.

With its advanced architecture, the MAX1587AETL offers an adjustable output voltage range that is highly flexible, catering to the needs of various system components. The device operates over a wide input voltage range, making it suitable for battery-powered operations where input levels can fluctuate significantly.

One of the standout features of the MAX1587AETL is its high efficiency, which is crucial for extending battery life in portable devices. The regulator employs a pulse-width modulation (PWM) control scheme, which ensures efficient power conversion at full load, and transitions to a power-saving mode at lighter loads. This dynamic operation helps to minimize power losses and maintain optimal performance across different usage scenarios.

The MAX1587AETL is also equipped with a range of protective features to safeguard connected components. These include over-temperature protection, over-current protection, and under-voltage lockout, which collectively ensure reliable operation under adverse conditions. Furthermore, the device boasts a low quiescent current, contributing to reduced standby power consumption.

Designed for space-constrained environments, the MAX1587AETL comes in a compact, thermally efficient TQFN (Thin Quad Flat No-lead) package. This small footprint allows for easy integration into tight PCB layouts, making it an ideal solution for the miniaturization trends in electronics design.

In summary, the MAX1587AETL from Maxim Integrated is a versatile, high-efficiency voltage regulator that offers a combination of performance, protection, and compactness, making it an excellent choice for power management in portable electronic devices.

You May Also Be Interested in

ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7808 $64.6848
14+ $8.8461 $123.8454
21+ $8.5689 $179.9469
28+ $8.2929 $232.2012
37+ $8.0169 $296.6253
49+ $7.1876 $352.1924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess