EN
  • EN
  • DE

DS1608BL-224

Part No DS1608BL-224
Manufacturer Coilcraft
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1056057-DS1608BL-224
Categories OEM Parts(C-E)
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1608BL-224 CAD Model

Description

The DS1608BL-224 is a surface mount power inductor manufactured by Coilcraft. It's designed for use in a variety of power applications where efficient energy storage and filtering are required. This inductor is part of Coilcraft's extensive line of high-performance inductors known for their reliability and consistent performance.

Applications

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to efficiently transfer power.
  • Power supplies: Filtering and energy storage in various power supply designs.
  • Filtering: Noise filtering in power lines and signal circuits.
  • RF circuits: Impedance matching and filtering in radio frequency applications.
  • Automotive electronics: Power management and filtering in automotive systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Current Handling: Capable of handling significant current without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Surface Mount Technology (SMT): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Improved Efficiency: Low DCR contributes to higher energy efficiency in power conversion circuits.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.
  • Compact Design: Surface mount package enables smaller and denser circuit board layouts.
  • Reliable Performance: Designed for consistent and reliable operation in demanding environments.
  • Simplified Assembly: SMT package allows for automated assembly, reducing manufacturing costs and time.

Additional Details

The DS1608BL-224 inductor features a shielded construction, which minimizes electromagnetic interference (EMI) and helps prevent unwanted noise from affecting other components in the circuit. Its low DC resistance (DCR) is crucial for reducing power losses and improving the overall efficiency of power conversion circuits. The surface mount technology (SMT) allows for automated assembly, which can reduce manufacturing costs and improve production efficiency. The inductance value is 22uH with a tolerance. The saturation current is a key parameter to consider when choosing this inductor; exceeding the saturation current can cause a significant drop in inductance and impact circuit performance.

This inductor is suitable for applications requiring a compact, high-performance inductor with excellent EMI characteristics and low power losses. Its robust design ensures reliable operation in a variety of demanding environments.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.1433
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess