EN
  • EN
  • DE

A8283SLB

Part No A8283SLB
Manufacturer Allegro MicroSystems, LLC
Catalog Hard To Find
Description LNB SUPPLY AND CONTROL-VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1134819-A8283SLB
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian A8283SLB CAD Model

Description

The A8283SLB is a low-noise, low dropout (LDO) linear regulator designed by Allegro MicroSystems, LLC. This regulator provides a stable and regulated output voltage, making it ideal for powering sensitive electronic components in various applications.

Applications:

  • Automotive electronics
  • Portable devices
  • Wireless communication devices
  • Microcontroller power supplies
  • Sensor power supplies
  • Noise-sensitive applications

Features:

  • Low dropout voltage
  • Low noise operation
  • Stable with ceramic output capacitors
  • Short-circuit protection
  • Thermal overload protection
  • Reverse battery protection
  • Fixed output voltage
  • Small package size (SOT-89)

Benefits:

  • Provides stable and regulated power supply
  • Reduces noise and ripple in the output voltage
  • Extends battery life in portable devices
  • Protects downstream components from overcurrent and overtemperature conditions
  • Simplified circuit design
  • Improved system reliability

Additional Details:

The A8283SLB is designed to operate with a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered applications where the battery voltage decreases over time. The regulator's low noise operation minimizes interference with sensitive electronic components, improving overall system performance.

The device is stable with ceramic output capacitors, which are commonly used in modern electronic circuits due to their small size and low ESR. Built-in protection features, such as short-circuit protection, thermal overload protection, and reverse battery protection, enhance the regulator's robustness and prevent damage to the device and the load.

The fixed output voltage simplifies circuit design and eliminates the need for external components. The small SOT-89 package allows for compact integration in space-constrained applications.

Note: Always refer to the manufacturer's datasheet for the most accurate and up-to-date specifications, including input voltage range, output voltage, output current, and thermal characteristics.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess