The MAX155BEPI is a high-performance, single-chip analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision and efficiency in a wide range of applications. This 8-bit ADC is equipped with a built-in track/hold function, making it an ideal choice for systems that require accurate and fast analog-to-digital conversions.
Key Features
- 8-Bit Resolution: Provides a good balance between resolution and speed, suitable for many medium-accuracy applications.
- Integrated Track/Hold Function: Enhances the accuracy of conversions by capturing the analog signal at a precise moment.
- High Conversion Rate: With up to 1.25Msps (Mega samples per second), this ADC is capable of handling high-speed applications.
- Single +5V Supply: Simplifies power management in embedded systems.
- Low Power Consumption: Ideal for battery-powered and portable devices due to its efficient power usage.
- Easy Interface: Compatible with multiple microprocessors, offering both parallel and serial data output.
- Compact 28-Pin DIP Package: Occupies minimal space on a PCB, which is critical for space-constrained designs.
Applications
The MAX155BEPI is versatile and can be used in various applications, including:
- Data acquisition systems
- Medical instruments
- Industrial control systems
- Robotics
- Embedded systems
Technical Specifications
Some of the technical specifications of the MAX155BEPI include:
- Resolution: 8 bits
- Sampling Rate: Up to 1.25Msps
- Analog Input Voltage Range: 0 to VREF
- Operating Temperature Range: -40°C to +85°C
- Power Supply Voltage: +5V
Quality and Reliability
Maxim Integrated is known for its commitment to quality and reliability, and the MAX155BEPI is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability.