EN
  • EN
  • DE

MAX155ACPI

Part No MAX155ACPI
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-CHANNEL ADC WITH T/H AND REF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Number of Bits 8
Sampling Rate (Per Second) 250k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating 0°C ~ 70°C
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 629553-MAX155ACPI
Ultra Librarian 3D Model Ultra Librarian MAX155ACPI CAD Model

Description

The MAX155ACPI is a high-performance, single-chip analog-to-digital converter (ADC) from Maxim Integrated. This precision ADC is designed with advanced CMOS technology to deliver a combination of high speed, low power consumption, and excellent accuracy, making it an ideal choice for a wide range of applications, including industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • Resolution: The MAX155ACPI offers 8-bit resolution, providing fine granularity in digital representation of analog signals.
  • Conversion Rate: With a conversion time of just 1.5 microseconds, this ADC is well-suited for high-speed applications that require rapid data processing.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features low power operation, which is critical for extending battery life in portable devices.
  • Integrated Track/Hold Function: The built-in track/hold function ensures accurate sampling of the input signal without the need for external components.
  • Digital Error Correction: The MAX155ACPI incorporates digital error correction circuitry to enhance accuracy and reliability.
  • Flexible Interface: It provides an easy-to-use parallel interface, which is compatible with most microprocessors and digital systems.

Applications

The versatility of the MAX155ACPI ADC makes it suitable for a diverse array of applications. It excels in scenarios that demand precise digital representation of analog signals, such as:

  • Process Control and Automation
  • Medical Devices and Diagnostic Equipment
  • Data Logging and Signal Analysis
  • Instrumentation and Measurement Systems

Package and Reliability

The MAX155ACPI is available in a 28-pin DIP (Dual In-line Package), which is known for its ease of handling and reliability. The robust design of the MAX155ACPI ensures consistent performance even in harsh environmental conditions, making it a reliable choice for mission-critical applications.

With Maxim Integrated's reputation for quality and performance, the MAX155ACPI ADC is a solid choice for designers looking to integrate precise analog-to-digital conversion capabilities into their systems.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess