EN
  • EN
  • DE

MAX1558ETB+

Part No MAX1558ETB+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC CURR-LIM SW DUAL PROG 10-TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications USB
Supply Voltage - Operating 2.75 V to 5.5 V
Case / Package 10-TDFN (3x3)
Mounting Surface Mount
Win Source Part Number 073320-MAX1558ETB+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1558ETB+ CAD Model

Description

Introducing the MAX1558ETB+: A High-Efficiency Power Management Solution

The MAX1558ETB+ from Maxim Integrated is a versatile and compact power management IC designed for space-constrained applications. This innovative component offers a high level of integration, providing both a single-cell, lithium-ion (Li+) battery charger and a regulated output voltage, all in a tiny 10-pin TDFN package. Its small footprint and high efficiency make it an ideal choice for portable devices such as smartphones, digital cameras, and other USB-powered gadgets.

Key Features

  • Integrated Charger: The MAX1558ETB+ includes a complete charger for single-cell Li+ batteries, ensuring your device stays powered up efficiently. The charging parameters can be easily adjusted to suit various battery capacities and chemistries.
  • Smart Power Management: With an input voltage range of 4.25V to 5.5V, the device can operate from USB sources or AC adapters. It automatically adjusts the charging current based on the input source, optimizing charging for the fastest possible battery replenishment.
  • High-Efficiency DC-DC Conversion: The product features a synchronous, fixed-frequency, step-up DC-DC converter that boosts the battery voltage to a regulated output, delivering up to 96% efficiency. This ensures maximum battery life and consistent operation of your device.
  • Compact Design: The 10-pin TDFN package (3mm x 3mm) is perfect for applications where board space is at a premium, without compromising on performance or functionality.
  • Protection Features: The MAX1558ETB+ is equipped with a range of protection features including thermal shutdown, battery temperature monitoring, and overvoltage protection, safeguarding both the charger and your device.

Applications

With its high integration and efficiency, the MAX1558ETB+ is suitable for a wide array of portable applications, including:

  • Bluetooth Headsets
  • Portable Media Players
  • Handheld Devices
  • Wearable Technology

Maxim Integrated's commitment to quality and innovation is evident in the MAX1558ETB+, making it a top choice for designers looking to enhance the power management capabilities of their next-generation portable devices.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9544 $54.7720
12+ $8.9883 $107.8596
18+ $8.7074 $156.7332
24+ $8.4265 $202.2360
31+ $8.1456 $252.5136
42+ $7.3030 $306.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess