EN
  • EN
  • DE

M93C46WDW6T

Part No M93C46WDW6T
Manufacturer STMicroelectronics
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 03+
Reference case MSOP8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 732345-M93C46WDW6T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93C46WDW6T CAD Model

Description

The M93C46-WDW6T is a robust and reliable serial EEPROM product from the renowned semiconductor manufacturer, STMicroelectronics. This device offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits or 64 x 16 bits, selectable via a software instruction. The flexibility in organization allows for a wide range of applications, catering to various data storage requirements.

Featuring a wide operating voltage range from 2.5V to 5.5V, the M93C46-WDW6T is designed to perform optimally in environments that demand varying power supplies. This makes it an ideal choice for portable and battery-powered applications where power efficiency is crucial.

One of the key features of the M93C46-WDW6T is its serial I²C bus interface, which simplifies integration into existing systems and reduces the complexity of the communication protocol. This interface ensures a seamless data transfer process, providing a straightforward mechanism for reading and writing operations.

The device supports a wide temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions. Its durability and reliability are further enhanced by its ability to withstand up to 1 million write cycles and a data retention period of 40 years, ensuring the safety and longevity of critical data.

In terms of packaging, the M93C46-WDW6T comes in a compact TSSOP8 package, which is ideal for space-constrained applications. The small footprint of the package allows for more efficient use of board space without compromising on performance or functionality.

Overall, the M93C46-WDW6T from STMicroelectronics is a highly reliable and versatile EEPROM solution that meets the needs of a wide array of applications, from industrial control systems to consumer electronics. Its robust feature set ensures that it can handle the demands of modern electronic devices, providing a secure and efficient way to store important data.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess