EN
  • EN
  • DE

STF6A60

Part No STF6A60
Manufacturer SemiWell Semiconductor
Catalog Electronic Wholesale
Description Bi-Directional Triode Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SemiWell Semiconductor
Win Source Part Number 1260977-STF6A60
Manufacturer Homepage www.semiwellsemi.co.kr
Ultra Librarian 3D Model Ultra Librarian STF6A60 CAD Model

Description

The STF6A60 is a Power MOSFET manufactured by SemiWell Semiconductor. It's designed for high-efficiency switching applications, such as power supplies, DC-DC converters, and motor control circuits. This MOSFET features low on-resistance and fast switching speed, making it suitable for demanding power applications.

Applications:

  • Switching power supplies: Used as the primary switching element in power supplies.
  • DC-DC converters: Employed in voltage regulation and conversion circuits.
  • Motor control: Used to control the speed and direction of motors.
  • Inverters: Used in converting DC power to AC power.
  • Lighting control: Used in dimming and switching lighting circuits.

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and improves efficiency.
  • High avalanche energy: Withstands high voltage spikes and transients.
  • High ruggedness: Provides reliable operation in harsh environments.
  • Gate oxide ruggedness: Ensures long-term reliability.

Benefits:

  • High efficiency: Minimizes power loss and reduces heat generation.
  • Improved performance: Enables faster switching speeds and higher operating frequencies.
  • Reliable operation: Provides robust performance in demanding applications.
  • Compact design: Available in a variety of packages for space-constrained applications.
  • Cost-effective solution: Provides a good balance of performance and cost.

Additional Details: The STF6A60 typically features a drain-source voltage rating of 600V and a continuous drain current rating of several amperes. Its gate threshold voltage is typically a few volts. The package type is often a TO-220, TO-252, or similar through-hole or surface-mount package.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess