EN
  • EN
  • DE

MAX1554ETA+T

Part No MAX1554ETA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3.15V
Maximum Supply Voltage 5.5V
Output Voltage 40V
Channel Output Current 970mA (Switch)
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 021157-MAX1554ETA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1554ETA+T CAD Model

Description

The MAX1554ETA+T from Maxim Integrated is a highly efficient, compact, single-cell, lithium-ion (Li+) battery charger IC designed to operate with USB and AC adapter power sources. It is ideal for portable devices where space and power efficiency are at a premium.

Key Features

  • Input Voltage Range: The device can handle an input voltage range from 4.25V to 5.5V, making it versatile for various power supplies.
  • Charge Current: It offers programmable charge currents up to 1A, allowing for fast charging of connected batteries.
  • Thermal Regulation: To protect the IC and the battery from overheating, the MAX1554ETA+T features thermal regulation that reduces charge current during high temperature conditions.
  • High Efficiency: The device boasts high charging efficiency, which helps in reducing heat and improving charging times.
  • Small Package: Available in a tiny 8-pin TDFN package, it saves board space and is suitable for space-constrained applications.
  • No External MOSFET: The internal MOSFET eliminates the need for an external component, simplifying the design and reducing the overall bill of materials.
  • Charge Status Output: It includes a charge status output that can drive an LED or communicate with a host microcontroller to indicate the charging progress.
  • Protection Features: The IC integrates multiple protection features such as overvoltage protection, short-circuit protection, and battery temperature monitoring for safe and reliable operation.

Applications

The MAX1554ETA+T is suitable for a wide range of portable applications, including:

  • Smartphones and PDAs
  • Digital Cameras and Portable Media Players
  • Bluetooth Headsets and Portable Gaming Devices
  • Other Li+ battery-powered devices requiring efficient charging

Overall, the MAX1554ETA+T is a powerful solution for modern portable electronics that require efficient charging and minimal space utilization. Its comprehensive feature set ensures safe and fast battery charging, making it a popular choice among designers and engineers.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess