EN
  • EN
  • DE
  • IT

MAX1551EZT+T

Part No MAX1551EZT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701624-MAX1551EZT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1551EZT+T CAD Model

Description

Maxim Integrated MAX1551EZT+T Battery Charger IC

The MAX1551EZT+T from Maxim Integrated is a highly efficient, single-cell, lithium-ion (Li+) battery charger IC designed to operate with USB and AC adapter power sources. It's an ideal solution for portable devices such as smartphones, tablets, cameras, and other USB-powered electronics. This compact charger IC is specifically tailored to simplify the charging process by integrating key features that enhance charging speed, safety, and overall battery management.

Key Features

  • Input Voltage Range: The MAX1551EZT+T operates over a wide input voltage range, making it versatile for use with various power supplies.
  • Charge Current Regulation: It can regulate charge current up to 280mA from USB inputs and up to 1A from AC adapters, allowing for fast and efficient charging.
  • Automatic Power Source Detection: The IC automatically detects the power source type and adjusts the charging parameters accordingly, optimizing the charging process for the connected power source.
  • Thermal Regulation: To prevent overheating, the MAX1551EZT+T features thermal regulation that reduces charge current during high-temperature conditions, ensuring safe operation and prolonging the life of the battery.
  • Charge Status Outputs: It provides status outputs to indicate the charging process stages, which can be used to drive external LEDs or interface with a microcontroller.
  • Protection Features: The device includes various protection features such as overvoltage protection, short-circuit protection, and battery temperature monitoring for safe and reliable charging.

Compact and Efficient Design

The MAX1551EZT+T comes in a small, 6-pin lead-free TDFN package, making it an excellent choice for space-constrained applications. Its high level of integration reduces the need for external components, minimizing the overall solution footprint and simplifying the design process.

Applications

With its advanced features and compact size, the MAX1551EZT+T is well-suited for a variety of applications, including:

  • Portable Medical Devices
  • Bluetooth Headsets
  • Handheld Instruments
  • Portable Media Players
  • Other Small-Sized Consumer Electronics

The MAX1551EZT+T is an efficient and reliable solution for designers looking to implement a robust charging system in their portable device designs. Its ease of use and comprehensive feature set make it a top choice for modern battery charging applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0351 $61.0530
70+ $1.6701 $116.9070
110+ $1.6182 $178.0020
150+ $1.5662 $234.9300
195+ $1.5131 $295.0545
260+ $1.3571 $352.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess