The MAX154EAP+T from Maxim Integrated is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) designed to deliver precision and efficiency in a compact package. This versatile ADC is ideal for applications requiring multiple-channel data acquisition, such as industrial control systems, data loggers, and medical instrumentation.
Key Features:
- Multi-Channel Flexibility: With 8 multiplexed channels, the MAX154EAP+T allows for the monitoring of multiple analog inputs, making it highly suitable for complex systems that require various signal readings.
- High-Speed Conversion: The device boasts a fast conversion time, enabling real-time data processing and rapid system response times.
- Low Power Consumption: Designed to be power-efficient, the MAX154EAP+T is optimal for battery-powered devices or energy-sensitive applications.
- Easy Interface: The ADC includes a digital interface that is compatible with most microcontrollers, simplifying the integration process and reducing time to market.
- Compact Form Factor: Housed in a 20-pin SSOP package, the MAX154EAP+T is a space-saving solution that fits easily into tight PCB layouts.
Technical Specifications:
- Resolution: 8 bits
- Number of Channels: 8
- Sampling Rate: Up to 1.5Msps
- Analog Input Voltage Range: 0 to +5V
- Operating Temperature Range: -40°C to +85°C
- Supply Voltage: +5V
- Package Type: 20-pin SSOP
The MAX154EAP+T is engineered to provide reliable and accurate analog-to-digital conversion while minimizing system complexity and footprint. Whether used in industrial automation, medical devices, or any system requiring precise multi-channel ADC capabilities, the MAX154EAP+T delivers the performance needed for critical data acquisition tasks.
Ordering Information: The MAX154EAP+T is available in tape and reel packaging, denoted by the suffix 'T', facilitating efficient assembly for high-volume production. For detailed product and ordering information, please refer to Maxim Integrated's official datasheets and product resources.