EN
  • EN
  • DE

MAX154AEWG+

Part No MAX154AEWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 4CH W/MUX&REF 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Tube
Number of Bits 8
Sampling Rate (Per Second) 400k
Number of Inputs 4
Input Type Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 143755-MAX154AEWG+
Ultra Librarian 3D Model Ultra Librarian MAX154AEWG+ CAD Model

Description

MAX154AEWG+ Product Overview

The MAX154AEWG+ is a high-performance, 8-channel, 8-bit analog-to-digital converter (ADC) produced by Maxim Integrated. It is designed to provide a perfect balance between speed and power consumption, making it an ideal choice for a wide range of applications, including data acquisition systems, industrial control, medical instruments, and more.

Key Features

  • High-Speed Conversion: The MAX154AEWG+ boasts a fast conversion rate, enabling rapid data processing for time-sensitive applications.
  • Multiplexed Input Channels: With eight single-ended input channels, this ADC allows for multiple signal inputs, reducing the need for additional components and simplifying system design.
  • Low Power Consumption: Despite its high-speed capabilities, the MAX154AEWG+ is designed for low power operation, conserving energy and minimizing heat generation.
  • Wide Operating Voltage Range: The device can operate over a broad range of supply voltages, offering flexibility for various power supply designs.
  • Integrated Track/Hold Function: The built-in track/hold function ensures accurate sampling of input signals, even with fluctuating input levels.
  • Easy Interface: The MAX154AEWG+ features a simple digital interface that can be easily connected to microprocessors or digital systems.

Package and Quality

The MAX154AEWG+ comes in a 24-pin WSOIC package, which is designed for optimal space-saving on PCBs. This package ensures robustness and reliability, suitable for both commercial and industrial temperature ranges. Maxim Integrated is known for its commitment to quality, and this product is no exception, meeting high standards for performance and durability.

Applications

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Medical Instrumentation
  • Data Acquisition Systems
  • Battery-Powered Devices

In conclusion, the MAX154AEWG+ from Maxim Integrated is a versatile and efficient solution for systems requiring multiple-channel, high-speed analog-to-digital conversion with minimal power consumption. Its robust package, integrated features, and ease of use make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess