EN
  • EN
  • DE

MAX15492BGTA/V+T

Part No MAX15492BGTA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Gate Drivers
Description Single-Phase Synchronous Buck MOSFET Driver with Ultra-Low-Power Mode in 2mm x 2mm Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Drivers 2
Number of Pins 8
RoHS Compliant
Win Source Part Number 1074948-MAX15492BGTA/V+T
Categories PMIC - Gate Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX15492BGTA/V+T CAD Model

Description

Maxim Integrated MAX15492BGTA/V+T Product Overview

The MAX15492BGTA/V+T from Maxim Integrated is a high-performance, fully integrated, synchronous buck converter designed to deliver efficient power management for a broad range of applications. This power solution is particularly suited for space-constrained environments due to its compact package and integrated features that minimize the need for external components.

Key Features

  • High Efficiency: The MAX15492BGTA/V+T offers high conversion efficiency, which is essential for reducing power loss and improving the overall performance of the end application.
  • Integrated MOSFETs: This device integrates high-side and low-side MOSFETs, which simplifies the design and reduces the footprint on the PCB.
  • Adjustable Output Voltage: Designers can set the output voltage to meet specific requirements, providing flexibility across different applications.
  • Wide Input Voltage Range: With a broad input voltage range, the MAX15492BGTA/V+T can accommodate various power sources, making it versatile for different system designs.
  • Thermal Overload Protection: The built-in thermal overload protection ensures reliable operation by preventing the device from overheating.
  • Compact Package: Packaged in a small, 8-pin TDFN, it is ideal for portable devices where space is at a premium.

Applications

The MAX15492BGTA/V+T is well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Point-of-load power supplies
  • Networking and telecommunication systems
  • Computing peripherals
  • Industrial and medical equipment

Reliability and Performance

Maxim Integrated is known for its commitment to quality and reliability, and the MAX15492BGTA/V+T is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring stable performance over a wide temperature range and a long operational lifespan.

Conclusion

With its combination of high efficiency, integration, flexibility, and compact size, the MAX15492BGTA/V+T from Maxim Integrated stands out as a robust power management solution for designers looking to optimize their power systems with minimal design complexity and maximum reliability.

You May Also Be Interested in

Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.2628 $88.2628
2+ $85.5047 $171.0094
3+ $82.7465 $248.2395
4+ $79.9884 $319.9536
5+ $71.7140 $358.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess