Microchip Technology SST39WF1601-70-4C-MBQE Flash Memory
The SST39WF1601-70-4C-MBQE is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This memory device features a split-gate design and thick-oxide tunneling injector for superior reliability and design flexibility. With its 16-Mbit storage capacity, it is an ideal solution for a wide range of applications that require dependable non-volatile memory storage.
Key Features:
- Memory Capacity: 16 Mbit (1M x16)
- Speed: 70 ns access time, providing swift read operations for time-sensitive tasks.
- Operating Voltage: 2.7V to 3.6V, making it suitable for low-power applications.
- Temperature Range: Industrial-grade with an operating temperature range from -40°C to +85°C.
- Package: 48-Ball TFBGA (Thin Fine-Pitch Ball Grid Array), offering a compact footprint for space-constrained designs.
- Endurance: 100,000 cycles (minimum) per block, ensuring long-term reliability.
- Data Retention: 20 years (minimum), providing a stable storage solution over time.
- Software and Hardware Write Protection: Options to protect against inadvertent writes and data corruption.
- Low Power Consumption: Beneficial for battery-powered devices, enhancing their operational lifespan.
Applications:
The versatility of the SST39WF1601-70-4C-MBQE makes it suitable for a variety of applications, including:
- Digital Consumer Electronics
- Networking and Telecommunication Equipment
- Industrial Control Systems
- Automotive Electronics
- Medical Devices
- Security Systems
Programming and Erasure:
The device supports both byte- and word-programming, as well as block-erase capability. It can be easily integrated into a system and programmed using industry-standard programmers. The block-erase function allows for efficient memory management and updating of stored data.
In summary, the SST39WF1601-70-4C-MBQE from Microchip Technology is a robust and reliable flash memory component that offers high-speed access, low power consumption, and a compact form factor, making it an excellent choice for designers and engineers looking to incorporate dependable non-volatile memory into their products.