EN
  • EN
  • DE

SAA7111AHZ/V4,557

Part No SAA7111AHZ/V4,557
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO PROCESSOR 64LQFP / Video Processor IC I²C NTSC, PAL, SECAM 64-LQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Processor
Applications Professional Video
Standards NTSC, PAL, SECAM
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number SAA71
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 568-1309,935270225557,SAA7111AHZBD
Standard Package 800
Win Source Part Number 1090846-SAA7111AHZ/V4,557
Ultra Librarian 3D Model Ultra Librarian SAA7111AHZ/V4,557 CAD Model

Description

The SAA7111AHZ/V4,557 is a high-quality video input processor designed and manufactured by NXP Semiconductors. This advanced IC is tailored for applications requiring efficient and reliable video signal processing. It is an ideal component for a wide range of multimedia and video capturing solutions, including television sets, digital video recorders, and personal computer video systems.

Key Features

  • Multi-Standard Support: The SAA7111AHZ/V4,557 is capable of handling various analog video standards, including NTSC, PAL, and SECAM, making it highly versatile for global video applications.
  • High-Quality Video Decoding: It features a high-performance analog-to-digital conversion process that ensures crisp and clear video output, which is critical for maintaining the integrity of the visual data.
  • Programmable Video Parameters: Users can fine-tune several video parameters such as brightness, contrast, saturation, and hue to achieve the desired video quality.
  • Multiple Input Formats: The device accepts composite video, S-Video, and component input formats, providing flexibility for various video sources.
  • Advanced Signal Processing: Equipped with features like automatic gain control, chrominance trap filter, and luminance delay line, the SAA7111AHZ/V4,557 ensures excellent signal processing for high-quality video reproduction.

Applications

  • Television Sets
  • Digital Video Recorders (DVRs)
  • Personal Computer Video Systems
  • Video Capture Cards
  • Security and Surveillance Systems

Technical Specifications

The SAA7111AHZ/V4,557 operates over a wide range of temperatures and is available in a QFP-44 package. Its low power consumption and small form factor make it an efficient solution for space-constrained applications.

Ordering Information

To procure the SAA7111AHZ/V4,557 for your next project, you can reach out to NXP Semiconductors or authorized distributors. Ensure to reference the specific part number SAA7111AHZ/V4,557 to get the exact product specifications you require.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess