EN
  • EN
  • DE
  • IT

MAX153EAP+T

Part No MAX153EAP+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT PAR 1MSPS 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer Maxim Integrated
Packaging Reel(TR)
Number of Bits 8
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Flash
Reference Type External
Voltage - Supply, Analog ±5V, 5V
Voltage - Supply, Digital ±5V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 113301-MAX153EAP+T
Ultra Librarian 3D Model Ultra Librarian MAX153EAP+T CAD Model

Description

Product Overview: MAX153EAP+T by Maxim Integrated

The MAX153EAP+T is a high-performance, low-power, 8-channel, 12-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This ADC operates with a single +5V supply and features a 1.5µs conversion time, making it suitable for high-speed data acquisition systems, process control, and industrial automation.

Key Features

  • High-Speed Performance: With a conversion time of just 1.5µs, the MAX153EAP+T ensures rapid data processing, which is critical for real-time applications.
  • Multiple Channels: This ADC comes with 8 multiplexed channels, providing the flexibility to monitor various analog inputs simultaneously.
  • High Resolution: The 12-bit resolution offers precise measurement capabilities, allowing for accurate signal representation.
  • Low Power Consumption: Designed with power efficiency in mind, this device is ideal for battery-powered devices and energy-sensitive applications.
  • Single Supply Operation: The ability to operate with a single +5V supply simplifies the power design and reduces the overall system complexity.
  • Software-Selectable Input Ranges: Users can select between unipolar and bipolar input ranges, providing versatility for different signal types.

Applications

The MAX153EAP+T is versatile enough to be used in various applications, including:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Medical Instruments
  • Robotics

Package and Quality

Maxim Integrated's MAX153EAP+T comes in a 20-pin SSOP package, which is known for its small footprint and suitability for space-constrained applications. Furthermore, Maxim Integrated is committed to high-quality standards, ensuring that this ADC meets stringent performance and reliability criteria.

Conclusion

With its combination of speed, precision, and low power consumption, the MAX153EAP+T from Maxim Integrated stands out as a top choice for engineers and designers looking for a reliable ADC solution. Whether it's for industrial, medical, or any other precision-demanding applications, this ADC delivers the performance required for accurate and efficient data conversion.

You May Also Be Interested in

Texas Instruments
8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function | IC ADC 8BIT SAR 8SOIC
Lowest to $1.3038
Texas Instruments
8-Bit Resolution 2.7 V to 3.6 V VCC Easy Microprocessor Interface or Standalone Operation
Lowest to $4.3056
Texas Instruments
ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Lowest to $1.2582
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 125-MSPS ADC WITH SERIAL LVDS INTERFACE | IC ADC 12BIT PIPELINED 64VQFN
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Lowest to $44.9004
Analog Devices Inc.
16-Bit, 80 MSPS/105 MSPS ADC
Need more? Email Us
Analog Devices Inc.
14-Bit, 20 MSPS/40 MSPS/65 MSPS Dual A/D Converter
Need more? Email Us
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess