EN
  • EN
  • DE

AD7893ARZ-5

Part No AD7893ARZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description LC2MOS 12-Bit, Serial 6 ms ADC in 8-Pin Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate 117k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1137963-AD7893ARZ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7893
Introduction Date January 23, 1997
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7893ARZ-5 CAD Model

Description

Product Overview: AD7893ARZ-5 Analog-to-Digital Converter

The AD7893ARZ-5 is a high-performance 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed to offer precision and speed for a wide range of data acquisition and control applications. This ADC operates on a single 5V power supply and features a throughput rate of 600 kSPS (kilo samples per second), making it suitable for high-speed signal processing tasks.

Key Features

  • Resolution: The AD7893ARZ-5 provides 12-bit resolution, ensuring accurate and precise digital representation of the analog input signal.
  • Throughput Rate: With a conversion rate of 600 kSPS, this ADC is capable of handling high-speed applications without compromising data integrity.
  • Single Supply Operation: The device operates from a single 5V power supply, simplifying the power design for the system.
  • Input Range: The ADC features an input range of ±10 V, accommodating a wide variety of signal amplitudes.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and battery-operated systems.
  • Interface: The device includes a high-speed serial interface, which allows easy connection to microprocessors and DSPs.
  • Package: The AD7893ARZ-5 is available in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications

The AD7893ARZ-5 is versatile and can be used in various applications, including:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Battery-powered and portable devices
  • Communication systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7893ARZ-5 is built to meet high standards, ensuring consistent performance in demanding environments. Technical support and comprehensive documentation are readily available, providing developers with the resources needed to integrate this ADC into their designs efficiently.

In summary, the AD7893ARZ-5 from Analog Devices Inc. is a robust and reliable ADC solution that combines speed, precision, and low power consumption, making it an excellent choice for a multitude of applications where accurate analog-to-digital conversion is critical.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0896 $80.1792
3+ $37.5523 $112.6569
5+ $36.2836 $181.4180
6+ $33.7463 $202.4778
8+ $32.4777 $259.8216
10+ $31.2090 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess