EN
  • EN
  • DE

ADCS7476AIMFX

Part No ADCS7476AIMFX
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADCS7478 1MSPS, 12-/10-/8-Bit A/D Converters in SOT-23 & WSON | IC ADC 12BIT SAR SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Mounting Style SMD
Family Part Number ADCS7476
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1139942-ADCS7476AIMFX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Wireless, Medical, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ADCS7476AIMFX CAD Model

Description

ADCS7476AIMFX Product Image

The ADCS7476AIMFX from Texas Instruments is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that offers a compelling solution for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control. This efficient device is designed to operate with a single power supply ranging from 2.7V to 5.25V, making it versatile for various circuit designs.

Key Features

  • Resolution: 12-bit ADC with no missing codes
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second)
  • Input Range: A pseudo-differential input that allows for a wide input signal range
  • Low Power Consumption: Ideal for battery-operated and power-sensitive applications
  • Form Factor: Available in a small X2QFN package, which is suitable for space-constrained applications
  • Interface: SPI-compatible serial interface for easy connection to microcontrollers and DSPs

Applications

  • Portable Instrumentation
  • Battery-Powered Devices
  • Data Acquisition Systems
  • Medical Instruments
  • Industrial Process Control

The ADCS7476AIMFX is part of Texas Instruments' family of low-power, single-channel, 12-bit analog-to-digital converters. It incorporates features that reduce power consumption during idle periods with its auto-power-down function. The device's high level of integration and features are designed to reduce the need for external components, thus simplifying the design and reducing the overall system cost.

The device's robust design ensures reliable performance over an extended temperature range, making it an excellent choice for demanding environments. Texas Instruments' commitment to quality and long-term availability makes the ADCS7476AIMFX a trusted component for both new designs and existing systems that require an upgrade in performance and efficiency.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1234 $50.5530
100+ $1.0523 $105.2300
150+ $1.0168 $152.5200
215+ $0.9457 $203.3255
275+ $0.9101 $250.2775
345+ $0.8746 $301.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,640 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess