EN
  • EN
  • DE

AD9460BSVZ-80

Part No AD9460BSVZ-80
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 80 MSPS/105 MSPS ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 80M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 3.3V, 5V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP Exposed Pad
Manufacturer Package 100-TQFP-EP (14x14)
Win Source Part Number 1139081-AD9460BSVZ-80
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD9460
Introduction Date October 01, 2005
ECCN 3A001.a.5.a.5
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9460BSVZ-80 CAD Model

Description

Product Overview: AD9460BSVZ-80 by Analog Devices Inc.

The AD9460BSVZ-80 is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular model is engineered to deliver exceptional accuracy and speed, making it an ideal choice for demanding applications that require precise digital representation of analog signals.

Key Features:

  • Resolution: 16-bit ADC offering fine granularity for a wide range of applications.
  • Sampling Rate: Features a high-speed sampling rate of up to 80 MSPS (Mega Samples Per Second), which ensures the capture of fast transient signals with high fidelity.
  • Input Bandwidth: The device boasts an analog input bandwidth that supports a wide range of frequencies, accommodating various signal types.
  • Differential Inputs: Includes differential inputs that reduce common-mode noise, enhancing the signal integrity and dynamic performance.
  • Output Format: Provides flexible output options with LVDS (Low Voltage Differential Signaling) interfaces, facilitating lower power consumption and reduced noise emissions.
  • Power Consumption: Optimized for low power operation, which is critical for thermal management and energy efficiency in embedded systems.

Applications:

The AD9460BSVZ-80 is versatile and can be used in a variety of high-speed signal processing tasks. Its robust performance makes it suitable for:

  • Medical imaging systems
  • Communications infrastructure
  • Radar and satellite systems
  • Test and measurement equipment
  • Data acquisition systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD9460BSVZ-80 is no exception. The product is manufactured with the highest standards, ensuring reliability and longevity in the field. It is also supported by comprehensive technical documentation and customer support, making integration and troubleshooting more straightforward for engineers and designers.

Package Information:

The AD9460BSVZ-80 comes in a compact 100-lead TQFP (Thin Quad Flat Package) that is suitable for space-constrained applications while providing adequate thermal performance for cooling.

For those looking to integrate a high-speed, high-accuracy ADC into their system, the AD9460BSVZ-80 from Analog Devices Inc. offers a compelling blend of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess