EN
  • EN
  • DE

MAX152EPP+

Part No MAX152EPP+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1UA PWR-DWN 20-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Flash
Reference Type External
Operating Supply Voltage ±3 V ~ 3.6 V
Voltage - Supply, Digital ±3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 701595-MAX152EPP+
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX152
Introduction Date December 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX152EPP+ CAD Model

Description

Introducing the MAX152EPP+ High-Speed, Low-Power, 8-Bit ADC from Maxim Integrated

The MAX152EPP+ is a state-of-the-art 8-bit analog-to-digital converter (ADC) engineered by Maxim Integrated to deliver high-speed performance with minimal power consumption. Designed for a wide array of applications, including data acquisition systems, industrial control, medical instruments, and more, this ADC is an ideal choice for designers looking for a reliable and efficient solution for their projects.

At the core of the MAX152EPP+ lies its exceptional sampling rate of up to 1.5Msps (million samples per second), which ensures rapid data conversion without sacrificing accuracy. This impressive speed is coupled with a low power operation, making it a perfect fit for portable and battery-powered devices where energy efficiency is paramount.

The device operates from a single +5V supply, simplifying the power supply design and reducing the overall system complexity. Furthermore, the MAX152EPP+ features a fully differential analog input structure, which enhances noise immunity and allows for high common-mode rejection, critical for applications in noisy environments.

One of the significant advantages of the MAX152EPP+ is its ease of interface with microprocessors. It utilizes a parallel interface, which simplifies the connectivity with most microcontrollers and digital signal processors (DSPs). The ADC also includes an internal 2.5V reference, though it offers the flexibility to use an external reference if higher precision is required.

The MAX152EPP+ is housed in a compact 20-pin DIP (Dual In-line Package) or SSOP (Shrink Small Outline Package), providing designers with options to optimize their board layout for either space-saving or ease of prototyping. With its robust design, the MAX152EPP+ ensures reliable operation over an extended temperature range of 0°C to +70°C, making it suitable for industrial-grade applications.

In summary, the MAX152EPP+ from Maxim Integrated is a versatile, high-speed 8-bit ADC that balances performance with power efficiency. Its compatibility with various microprocessors, combined with its straightforward power requirements and flexible reference options, makes it an excellent choice for a broad spectrum of data conversion needs.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess