EN
  • EN
  • DE

AT29C040-15PC

Part No AT29C040-15PC
Manufacturer Microchip Technology
Catalog Custom Parts (0 - A)
Description Contact for details
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package PDIP
Number of Pins 32
RoHS Compliant
Win Source Part Number 1203439-AT29C040-15PC
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT29C040-15PC CAD Model

Description

The AT29C040-15PC is a high-performance 4-megabit Flash memory component manufactured by the renowned Microchip Technology. This particular model is designed to offer a robust storage solution for a wide range of applications, including embedded systems, telecommunications, and industrial control devices.

Key Features

  • Memory Size: 4 Megabit (512K x 8)
  • Interface Type: Parallel
  • Speed: 150ns read and write access time
  • Voltage Supply: 5V ± 10% for read and write operations
  • Operating Temperature: -40°C to +85°C, making it suitable for harsh environments
  • Packaging: 32-lead PDIP (Plastic Dual In-line Package)
  • Endurance: Up to 10,000 write/erase cycles
  • Data Retention: Guaranteed for 20 years

Product Advantages

The AT29C040-15PC is designed for flexibility and reliability. Its fast access time allows for quick data retrieval, enhancing the performance of the overall system. The device supports sector erase capability, enabling users to erase blocks of memory selectively, which is particularly useful for data or code updates. The 5V power supply requirement aligns with common industry standards, simplifying the integration into existing designs without the need for additional power regulation components.

Applications

With its robust feature set, the AT29C040-15PC is ideal for applications that require high-density non-volatile memory. It is commonly used in:

  • Embedded systems that require firmware updates or data logging capabilities
  • Telecommunication devices where reliable and durable memory storage is critical
  • Industrial control systems which operate in extreme temperature conditions
  • Automotive electronics that demand long-term data retention and endurance

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The AT29C040-15PC is no exception and is backed by Microchip's customer support and warranty, ensuring peace of mind for developers and product manufacturers.

You May Also Be Interested in

Generic
Import Adjustable 1/4 Carat Diamond Dresser Holder Holds 3/8 Inch. More details: Adjustable 1/4 Carat Diamond Dresser...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Generic
Need more? Email Us
Oupiin
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Amd
Flash, 128KX8, 70ns, PDSO32
Need more? Email Us
Alliance Memory, Inc.
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention