EN
  • EN
  • DE

MAX1505NETM

Part No MAX1505NETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701565-MAX1505NETM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505NETM CAD Model

Description

MAX1505NETM: High-Performance Battery Charger from Maxim Integrated

The MAX1505NETM is a state-of-the-art battery charger integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced charger IC is specifically engineered to optimize the charging process for single-cell lithium-ion (Li+) batteries, which are commonly used in a wide range of portable electronic devices such as smartphones, tablets, digital cameras, and handheld gaming consoles.

With its compact thermally enhanced TQFN package, the MAX1505NETM integrates a multitude of features that make it an ideal solution for space-constrained applications. The charger operates over a wide input voltage range and provides a programmable charge current up to 2A, ensuring fast and efficient charging. Its high level of integration reduces the need for external components, thereby simplifying the design and minimizing the overall solution footprint.

The MAX1505NETM boasts an impressive suite of safety features to protect both the battery and the device. These include prequalification charging for deeply discharged batteries, a top-off timer to ensure the battery is fully charged, and a temperature monitoring function that prevents charging if the battery temperature is outside of a specified range. Additionally, it offers overvoltage protection, short-circuit protection, and thermal shutdown features, contributing to the reliability and longevity of the end product.

One of the key advantages of the MAX1505NETM is its adaptability. The IC supports various charging profiles, which can be customized to match the specific characteristics of the battery being used. This flexibility allows manufacturers to fine-tune the charging process to achieve optimal performance and extend battery life.

In summary, the MAX1505NETM from Maxim Integrated is a high-performance, feature-rich battery charger IC that offers designers a versatile and efficient solution for managing the power needs of modern portable devices. Its combination of fast charging capabilities, comprehensive safety features, and small form factor makes it an excellent choice for applications where performance and space savings are critical.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess