EN
  • EN
  • DE

MAX4231EXT+T

Part No MAX4231EXT+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703681-MAX4231EXT+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4231EXT+T CAD Model

Description

Maxim Integrated MAX4231EXT+T Ultra-Low-Power Op-Amp

The MAX4231EXT+T from Maxim Integrated is a highly efficient operational amplifier (op-amp) that offers a perfect blend of low power consumption and high precision, making it an ideal choice for battery-powered and portable applications. This device is part of Maxim's MAX423x family of op-amps that are designed to operate with a single supply voltage as low as 2.5V, up to a maximum of 5.5V, which allows for flexible usage in a variety of electronic circuits.

With its ultra-low quiescent current of just 1µA, the MAX4231EXT+T is specifically tailored for systems where power efficiency is critical. This makes it suitable for use in power-sensitive designs, such as wearable technology, medical devices, and other portable equipment. Despite its low power consumption, this op-amp does not compromise on performance, offering a gain-bandwidth product of 10kHz, which is sufficient for low-frequency sensor signal conditioning and audio processing tasks.

The MAX4231EXT+T comes in a compact, 5-pin SC70 package, which is highly valued in space-constrained applications. Its tiny footprint allows designers to minimize PCB space and reduce the overall size of their products. Furthermore, its extended temperature range of -40°C to +85°C ensures reliable operation across diverse environmental conditions.

This op-amp also features rail-to-rail output capability, which maximizes the dynamic range of the amplifier when operating from low supply voltages. This is particularly beneficial in ADC driver applications and other circuits where a full-range output swing is necessary. Additionally, the MAX4231EXT+T boasts a low input bias current and low offset voltage, enhancing the accuracy of the amplifier and making it suitable for precision applications.

In summary, the MAX4231EXT+T by Maxim Integrated is a versatile, ultra-low-power op-amp that offers a compelling solution for designers looking to optimize power efficiency without sacrificing performance. Its small size, low power requirements, and robust feature set make it a go-to choice for a wide array of applications where space and power are at a premium.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess