EN
  • EN
  • DE
  • IT

MAX1502WETJ+T

Part No MAX1502WETJ+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208330-MAX1502WETJ+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1502WETJ+T CAD Model

Description

MAX1502WETJ+T Battery Charger IC by Maxim Integrated

The MAX1502WETJ+T from Maxim Integrated is a versatile and efficient integrated circuit specifically designed for charging lithium-ion (Li-ion) batteries. This compact yet powerful battery charger IC is ideal for portable electronic devices where space is at a premium and high charging performance is required.

With its advanced charging algorithms and thermal regulation, the MAX1502WETJ+T ensures safe and fast charging of single-cell Li-ion batteries. The IC is capable of delivering up to 28V of input voltage, which allows for a wide range of power sources to be used. The charging voltage is factory preset to 4.2V, which is the standard for most Li-ion cells, ensuring compatibility with a vast array of battery types.

The MAX1502WETJ+T features an integrated current-sense amplifier, reverse-battery protection, and a charge-status output that makes it simple to monitor the charging process. The device also includes a preconditioning feature that gently charges deeply discharged batteries, reviving them safely before applying the full charging current.

One of the key benefits of this IC is its programmable charge current, which can be set via an external resistor. This flexibility allows designers to tailor the charging profile to the specific needs of their application, whether it's a smartphone, digital camera, or portable media player. The thermal regulation feature of the MAX1502WETJ+T prevents overheating by automatically reducing charge current under high-temperature conditions, enhancing the safety and longevity of both the charger and the battery.

The package for the MAX1502WETJ+T is a 32-pin TQFN (Thin Quad Flat No leads), which is not only space-saving but also offers excellent thermal performance. This IC is provided in tape and reel form, denoted by the '+T' suffix, making it suitable for high-volume production environments.

In summary, the MAX1502WETJ+T is a high-performance, feature-rich battery charger IC that provides a reliable, safe, and flexible charging solution for Li-ion batteries in a wide range of portable electronic devices.

You May Also Be Interested in

Shindengen
Lowest to $0.2264
Omron
Need more? Email Us
ESMT
Lowest to $3.6531
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.9132
EliteMT
Lowest to $2.4475
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $1.0647
EliteMT
Lowest to $1.5071
ESMT
Lowest to $1.4463

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess