EN
  • EN
  • DE

MAX1502VETJ

Part No MAX1502VETJ
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description WIDE 4.5V TO 28V INPUT, DUAL-OUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 195 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208328-MAX1502VETJ
Ultra Librarian 3D Model Ultra Librarian MAX1502VETJ CAD Model

Description

Maxim Integrated MAX1502VETJ Battery Charger Controller Overview

The MAX1502VETJ from Maxim Integrated is a highly integrated battery charger controller designed to cater to the needs of modern, portable devices that require efficient and reliable charging solutions. This advanced IC is engineered to manage the charging of single-cell lithium-ion (Li+) batteries with precision and safety, making it an ideal choice for applications such as smartphones, tablets, digital cameras, and other portable electronics.

Key Features

  • Charge Management: The MAX1502VETJ provides a complete charge management system that includes pre-qualification charging, constant current (CC) charging, constant voltage (CV) charging, and charge termination. This ensures the battery is charged quickly, efficiently, and safely.
  • High Integration: This IC integrates a current-sense amplifier, MOSFET pass element, thermal regulation circuitry, and a reverse-blocking protection, reducing the number of external components required and simplifying the design process.
  • Programmable Charge Parameters: Designers can program the charge current, charge voltage, and other parameters to match the specific requirements of the battery and the application, providing a flexible and versatile charging solution.
  • Safety Features: The MAX1502VETJ comes with multiple safety features, including overvoltage protection, thermal protection, and a timer to prevent overcharging, enhancing the safety and longevity of the battery.
  • Small Footprint: The device is available in a compact, thermally efficient TQFN package, making it suitable for space-constrained applications.

Applications

The versatility and advanced features of the MAX1502VETJ make it suitable for a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Wireless headsets and accessories
  • Medical devices
  • Smart wearable technology

Conclusion

Maxim Integrated's MAX1502VETJ stands out as a comprehensive solution for battery charging in portable devices. Its integration of key charging functions, programmability, and safety features, all within a small package, make it a leading choice for designers looking to enhance the charging capabilities of their products while maintaining a compact design.

You May Also Be Interested in

Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $6.6368
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5881 $63.5240
90+ $1.3028 $117.2520
140+ $1.2624 $176.7360
190+ $1.2220 $232.1800
245+ $1.1816 $289.4920
330+ $1.0591 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess