EN
  • EN
  • DE

MAX1501ETE+

Part No MAX1501ETE+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BAT CHG MULTCHEM 1-3CL 16TQFN / Charger IC Multi-Chemistry 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Charge Current - Max 1.4A
Voltage - Supply (Max) 6.25V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX1501
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1074942-MAX1501ETE+
Ultra Librarian 3D Model Ultra Librarian MAX1501ETE+ CAD Model

Description

The MAX1501ETE+ from Maxim Integrated is a sophisticated, high-performance battery charger IC designed for applications requiring efficient charging of single-cell lithium-ion (Li+) batteries. This advanced IC integrates a current-sense amplifier, a MOSFET pass transistor, and a thermal-regulation loop to ensure safe and efficient charging operations.

Key Features

  • Charge Voltage Accuracy: The MAX1501ETE+ ensures precise charge voltage with an accuracy of ±0.75%, which is critical for maximizing battery life and performance.
  • Programmable Charge Current: Users can set the charge current up to 2A through an external resistor, allowing for flexibility across different battery capacities and charging requirements.
  • Thermal Regulation: This feature protects the IC and the battery by reducing charge current during high-temperature conditions, thus preventing overheating.
  • Charge Termination: The IC includes an automatic charge termination feature based on minimum current, ensuring the battery is not overcharged.
  • Prequalification Charging: In cases where the battery voltage is below a certain threshold, the MAX1501ETE+ provides a prequalification charge mode with a lower charge current to safely bring the battery up to a level where normal charging can commence.

Applications

The MAX1501ETE+ is suitable for a wide range of applications, including:

  • Portable devices such as smartphones, tablets, and digital cameras
  • Handheld medical equipment
  • Portable power tools
  • Any other device powered by a single-cell Li+ battery

Technical Specifications

Operating within a supply voltage range of 4.25V to 5.5V, the MAX1501ETE+ is designed to be versatile and robust. The package is a 16-pin TQFN, which is compact and suitable for space-constrained applications. Moreover, it features a variety of safety mechanisms, including overvoltage protection, short-circuit protection, and a battery temperature monitor, which can be interfaced with an external thermistor for precise temperature-based charging control.

For engineers and designers looking for a reliable and efficient solution for charging single-cell Li+ batteries, the MAX1501ETE+ offers an excellent blend of performance, precision, and protection.

You May Also Be Interested in

Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP Tube
Need more? Email Us
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Maxim Integrated
IC NIMH CHARGER 16-SOIC
Lowest to $9.8956
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $2.8575
Intersil
IC BATT CHRGR LI-ION/POL 28TQFN / Battery Charger 28-Pin TQFN EP T/R
Need more? Email Us
Intersil
IC BATT CHRGR 32QFN / Buck-Boost Narrow VDC Battery Charger with SMBus Interface and USB OTG
Lowest to $3.7387
Intersil
IC CHRGR LI-ION SGL 4.2V 16-QFN
Lowest to $1.7463

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9840 $59.9040
13+ $8.1920 $106.4960
19+ $7.9360 $150.7840
27+ $7.6800 $207.3600
34+ $7.4240 $252.4160
46+ $6.6560 $306.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess