EN
  • EN
  • DE

MAX15014AATX

Part No MAX15014AATX
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701538-MAX15014AATX
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15014AATX CAD Model

Description

The MAX15014AATX from Maxim Integrated is a robust, high-voltage linear regulator designed to deliver precision and reliability for a wide array of applications. This component is engineered to manage input voltages ranging from 4V to 40V, making it an ideal choice for systems that require a stable and consistent power supply under varying input conditions.

Key Features:

  • Wide Input Voltage Range: The MAX15014AATX is capable of handling input voltages from 4V up to 40V, ensuring flexibility in different voltage environments.
  • Adjustable Output: Users can set the output voltage from 1.25V up to 28V via external resistors, providing versatility for diverse circuit requirements.
  • High Accuracy: The output voltage is highly accurate, with a precision of ±2% over temperature, load, and line variations.
  • Thermal Protection: The device includes an over-temperature protection feature that safeguards the regulator from excessive heat, enhancing its reliability and lifespan.
  • Short-Circuit Protection: Built-in short-circuit protection prevents damage to the regulator in the event of a fault condition, ensuring the safety of the application.
  • Low Dropout: The regulator boasts a low dropout performance, making it efficient for applications where the input voltage is close to the output voltage.

Applications:

The MAX15014AATX is suitable for a wide variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunication equipment
  • Power supplies for microprocessors and DSPs

Package and Availability:

This regulator is available in a thermally enhanced, 16-pin TSSOP package, which is designed to optimize heat dissipation. The MAX15014AATX is part of Maxim Integrated's commitment to providing power management solutions that combine performance with miniaturization, catering to the needs of space-constrained and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess