EN
  • EN
  • DE

MAX1500VETN

Part No MAX1500VETN
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description CURRENT-MODE PWM CONTROLLER WITH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208313-MAX1500VETN
Ultra Librarian 3D Model Ultra Librarian MAX1500VETN CAD Model

Description

The MAX1500VETN is a state-of-the-art, high-performance power management integrated circuit (IC) designed by Maxim Integrated. This robust component is engineered to deliver efficient, reliable power conversion and management, making it an ideal choice for a wide array of applications, including telecommunications, networking, and industrial systems.

At the heart of the MAX1500VETN lies its innovative design, which allows for seamless integration into complex electronic systems. This IC features a highly efficient buck converter, capable of stepping down high-voltage inputs to lower voltage outputs with minimal power loss. The result is enhanced system reliability and an extended lifespan for the electronic components it powers.

The MAX1500VETN boasts a wide input voltage range, accommodating various power supply requirements. Its precision voltage regulation ensures stable output, which is critical for sensitive electronics that demand consistent power levels. Additionally, the device includes a range of built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, which safeguard the system against potential damage caused by abnormal operating conditions.

This IC also offers flexibility through its programmable switching frequency, allowing designers to optimize the component for performance or efficiency based on the specific needs of their application. The compact form factor of the MAX1500VETN makes it an excellent choice for space-constrained environments, where maintaining a small footprint is essential.

Maxim Integrated's commitment to quality is evident in the MAX1500VETN, which is manufactured using high-grade materials and subject to rigorous testing to ensure it meets the highest standards of reliability and performance. For developers and engineers seeking a power management solution that combines efficiency, versatility, and durability, the MAX1500VETN from Maxim Integrated is an exceptional choice.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9152 $58.3040
49+ $2.3920 $117.2080
75+ $2.3181 $173.8575
103+ $2.2430 $231.0290
134+ $2.1679 $290.4986
179+ $1.9439 $347.9581
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess