EN
  • EN
  • DE

MAX1496EAI+

Part No MAX1496EAI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5DIGIT 50 28SSOP / ADC 3.5 Digit 50 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type ADC
Number of Channels 2
Resolution (Bits) 3.5 Digit
Sampling Rate (Per Second) 50
Voltage Supply Source Single Supply
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number MAX1496
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 46
Win Source Part Number 994768-MAX1496EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1496EAI+ CAD Model

Description

The MAX1496EAI+ is an advanced analog-to-digital converter (ADC) developed by Maxim Integrated, designed to deliver high-precision data conversion for a wide range of applications. This versatile component is particularly suitable for systems requiring high accuracy, such as industrial control systems, medical instrumentation, and data acquisition systems.

Key Features

  • High Resolution: The MAX1496EAI+ offers a 16-bit resolution, ensuring detailed and accurate analog-to-digital conversion.
  • Multiple Channels: It features 4 differential channels, allowing for multiple signal inputs to be processed simultaneously, which is essential for complex systems that monitor several parameters.
  • Integrated Reference: An on-chip precision voltage reference and reference buffer are included, simplifying the design and reducing external component requirements.
  • Low Power Consumption: Designed for efficiency, the device operates with a low power consumption, making it ideal for battery-powered and portable applications.
  • Flexible Interface: The MAX1496EAI+ is equipped with a serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, ensuring easy integration with a variety of microcontrollers and digital systems.

Performance Specifications

  • Supply Voltage Range: The device operates over a wide supply voltage range of 2.7V to 5.25V, accommodating diverse system requirements.
  • Conversion Rate: It offers a conversion rate of 10 samples per second, balancing precision with speed to meet the demands of both real-time and precision-critical applications.
  • Operating Temperature: With an industrial temperature range of -40°C to +85°C, the MAX1496EAI+ is reliable in harsh environmental conditions.

Package and Integration

The MAX1496EAI+ comes in a compact 28-pin SSOP package, making it space-efficient for designs where PCB real estate is at a premium. Its small footprint, combined with a comprehensive feature set, ensures that this ADC can be seamlessly integrated into a wide array of electronic systems, providing both versatility and high performance.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess