EN
  • EN
  • DE

MAX1488EEPD+

Part No MAX1488EEPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/0 Driver RS232 14-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Device Package 14-PDIP
Win Source Part Number 144288-MAX1488EEPD+
Ultra Librarian 3D Model Ultra Librarian MAX1488EEPD+ CAD Model

Description

Maxim Integrated MAX1488EEPD+ Overview

The MAX1488EEPD+ is a robust, low-power, quad RS-232 line driver/receiver from Maxim Integrated, designed to meet the stringent requirements of EIA/TIA-232 communication standards. This integrated circuit is ideal for applications that require reliable data transmission over long distances or in noisy environments. The MAX1488EEPD+ is housed in a 14-pin DIP package, making it suitable for through-hole mounting on printed circuit boards.

Key Features

  • Integrated Protection: The MAX1488EEPD+ features integrated electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against sudden voltage spikes and ensuring long-term reliability.
  • Low Power Consumption: With its low-power shutdown mode, the device conserves energy when not in active use, making it an excellent choice for battery-powered or power-sensitive applications.
  • High Data Rate: The device supports data rates up to 120kbps, allowing for fast data communication that is essential for modern serial communication protocols.
  • Single Supply Operation: Operating from a single +5V power supply, the MAX1488EEPD+ simplifies power management in systems that are constrained by the number of power rails.
  • Integrated Charge Pump: The on-chip charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.

Applications

The MAX1488EEPD+ is versatile and can be used in a variety of applications, including:

  • Portable Computing Devices
  • Point-of-Sale Systems
  • Data Acquisition Systems
  • Industrial Control
  • Networking Equipment

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1488EEPD+ is no exception. Each device is rigorously tested to ensure it meets the high standards expected of industrial-grade components. With Maxim's reputation for excellence, users can trust the MAX1488EEPD+ for their critical communication needs.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess