The MAX1487ESA is a robust, low-power transceiver module from Maxim Integrated designed for RS-485 and RS-422 communication protocols. This device is particularly useful in applications where efficient data communication over long distances or through noisy environments is required. With its integrated features and reliability, the MAX1487ESA has become a preferred choice for engineers in various industries, including industrial automation, telecommunications, and networking.
Key Features
- Low Power Consumption: The device operates with a very low supply current, typically 300µA, making it ideal for power-sensitive applications.
- Slew-Rate Limitation: It has a controlled slew rate which helps to reduce electromagnetic interference (EMI) and reflections, ensuring reliable data transmission over longer distances.
- High Data Rates: Supports data rates up to 2.5Mbps, allowing for fast communication between devices.
- Half-Duplex Communication: Designed for bidirectional data communication on a single signal pair.
- Extended Temperature Range: The MAX1487ESA operates efficiently over a wide temperature range of -40°C to +85°C, suitable for harsh environments.
- Fail-Safe Receiver: The receiver inputs have a fail-safe feature that guarantees a known output if the input is open circuit.
- ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, ensuring robust performance against electrical transients.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Security Systems
- Remote Sensors
Product Specifications
| Parameter |
Value |
| Package Type |
SOIC-8 |
| Supply Voltage (VCC) |
5V ±10% |
| Operating Temperature |
-40°C to +85°C |
| Number of Drivers/Receivers |
1/1 |
Overall, the MAX1487ESA from Maxim Integrated offers a reliable and efficient solution for RS-485 and RS-422 data communications, with its low-power operation, integrated protection features, and high-speed data transfer capabilities.