EN
  • EN
  • DE

MAX1485CSA+T

Part No MAX1485CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701471-MAX1485CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1485CSA+T CAD Model

Description

Product Overview: MAX1485CSA+T from Maxim Integrated

The MAX1485CSA+T is a robust, low-power, RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate efficient communication in industrial, network, and automation systems. This transceiver is suitable for long-distance and high-speed data transmission applications, offering a reliable solution for engineers and designers who need to establish secure and stable communications in harsh environments.

Key Features

  • High-Speed Operation: The MAX1485CSA+T is capable of data rates up to 2.5Mbps, making it ideal for applications that require fast data transfer, such as factory automation and process control systems.
  • Low Power Consumption: With a quiescent current of only 300µA, and 1µA in shutdown mode, this transceiver is optimized for power-sensitive applications.
  • Extended Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps to reduce cabling costs and complexity.
  • Integrated Protection: It features ±15kV ESD protection on the transceiver's driver and receiver inputs, providing robust protection against electrostatic discharge events.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.

Package and Supply

The MAX1485CSA+T is offered in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications. It is also available in tape and reel packaging, designated by the "+T" suffix, facilitating easy integration into automated manufacturing processes. The device operates from a single 5V supply, simplifying power supply design.

Applications

Due to its robust feature set, the MAX1485CSA+T is an excellent choice for a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Telecommunications Equipment

With its combination of high-speed data transfer, low power consumption, and protection features, the MAX1485CSA+T from Maxim Integrated stands out as a reliable transceiver for critical data communication tasks.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess